TelephoneStuff.com Southwest Data Products Patch Panel Wall Frame 48".. SWE420

Description
Optional removable panels create easy access for cable routing. 19" wide rack mount with 42" vertical panel space (24 rack spaces). Features: - All welded 16 gauge steel tubing construction - Optional mounting rails tapped #10-32 on EIA standards and are fully adjustable front to rear - Modular construction for a total system approach - Wall mounted - Dimensions: 24"(W) x 10"(D) x 48"(H) - Constructed from 16 gauge carbon steel tubing - All welded construction - Colors available: IBM white, IBM blue, ASA 61 gray, and black Standard Accessories - SWE121-L 24" Door with Lock - 48". - SWE122-L Louvered Door with Lock - 48". - SWE124-L 24" Plex Door with Lock - 48". - SWE421 10" Side Panel - 48". - SWE422 Hinged Mounting Rail Assembly - 48". - SWE702 Standard/MUX Shelf. - SWE705-8 Power Strip - 8 Outlet. - SWE740 Mounting Rails (Pair) - 48". - SWE741 Frame Coupler - 48".
Description
Optional removable panels create easy access for cable routing. 19" wide rack mount with 42" vertical panel space (24 rack spaces). Features: - All welded 16 gauge steel tubing construction - Optional mounting rails tapped #10-32 on EIA standards and are fully adjustable front to rear - Modular construction for a total system approach - Wall mounted - Dimensions: 24"(W) x 10"(D) x 48"(H) - Constructed from 16 gauge carbon steel tubing - All welded construction - Colors available: IBM white, IBM blue, ASA 61 gray, and black Standard Accessories - SWE121-L 24" Door with Lock - 48". - SWE122-L Louvered Door with Lock - 48". - SWE124-L 24" Plex Door with Lock - 48". - SWE421 10" Side Panel - 48". - SWE422 Hinged Mounting Rail Assembly - 48". - SWE702 Standard/MUX Shelf. - SWE705-8 Power Strip - 8 Outlet. - SWE740 Mounting Rails (Pair) - 48". - SWE741 Frame Coupler - 48".

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Patch Panel Wall Frame 48".. - SWE420 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Patch Panel Wall Frame 48"..
SWE420
Southwest Data Products Patch Panel Wall Frame 48".. SWE420
Optional removable panels create easy access for cable routing. 19" wide rack mount with 42" vertical panel space (24 rack spaces). Features: - All welded 16 gauge steel tubing construction - Optional mounting rails tapped #10-32 on EIA standards and are fully adjustable front to rear - Modular construction for a total system approach - Wall mounted - Dimensions: 24"(W) x 10"(D) x 48"(H) - Constructed from 16 gauge carbon steel tubing - All welded construction - Colors available: IBM white, IBM blue, ASA 61 gray, and black Standard Accessories - SWE121-L 24" Door with Lock - 48". - SWE122-L Louvered Door with Lock - 48". - SWE124-L 24" Plex Door with Lock - 48". - SWE421 10" Side Panel - 48". - SWE422 Hinged Mounting Rail Assembly - 48". - SWE702 Standard/MUX Shelf. - SWE705-8 Power Strip - 8 Outlet. - SWE740 Mounting Rails (Pair) - 48". - SWE741 Frame Coupler - 48".

Optional removable panels create easy access for cable routing. 19" wide rack mount with 42" vertical panel space (24 rack spaces).
Features:
- All welded 16 gauge steel tubing construction
- Optional mounting rails tapped #10-32 on EIA standards and are fully adjustable front to rear
- Modular construction for a total system approach
- Wall mounted
- Dimensions: 24"(W) x 10"(D) x 48"(H)
- Constructed from 16 gauge carbon steel tubing
- All welded construction
- Colors available: IBM white, IBM blue, ASA 61 gray, and black
Standard Accessories
- SWE121-L 24" Door with Lock - 48".
- SWE122-L Louvered Door with Lock - 48".
- SWE124-L 24" Plex Door with Lock - 48".
- SWE421 10" Side Panel - 48".
- SWE422 Hinged Mounting Rail Assembly - 48".
- SWE702 Standard/MUX Shelf.
- SWE705-8 Power Strip - 8 Outlet.
- SWE740 Mounting Rails (Pair) - 48".
- SWE741 Frame Coupler - 48".

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number SWE420
Product Name Southwest Data Products Patch Panel Wall Frame 48"..
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products