TelephoneStuff.com Leviton Switched Intelligent Power Distribution Unit SV162-1C2

Description
Leviton's Switched Power Distribution Units provide the solution to many power management problems common in IT environments, including unauthorized use of power outlets, equipment locked-up, in-rush current, overloaded circuits and the need for remote access to power outlets. These problems are addressed through an extensive feature set. Power Distribution Unit Features: - “True RMS” (Root-Mean-Square) Input Current Monitoring provides accurate current reading - Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses - SNMP alerts administrators when power, temperature, and environmental draws have exceeded defined parameters - Power Up sequencing controls the interval in which equipment is powered up or down to avoid cumulative in-rush current - Each Switched PDU offers environmental monitoring. An external probe designed to monitor temperature and relative humidity is available separately - Power Outputs: 16 - Input Voltage 208 - 1 or 3 Phase: 1 - Amperage: 30 - Input Plug Type: L6-30 - Output Receptacle: C13 - 30 amp PDU’s include a hardwired power input cord - Dimensions: 63.5" H x 1.75" W x 2.25" D
Description
Leviton's Switched Power Distribution Units provide the solution to many power management problems common in IT environments, including unauthorized use of power outlets, equipment locked-up, in-rush current, overloaded circuits and the need for remote access to power outlets. These problems are addressed through an extensive feature set. Power Distribution Unit Features: - “True RMS” (Root-Mean-Square) Input Current Monitoring provides accurate current reading - Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses - SNMP alerts administrators when power, temperature, and environmental draws have exceeded defined parameters - Power Up sequencing controls the interval in which equipment is powered up or down to avoid cumulative in-rush current - Each Switched PDU offers environmental monitoring. An external probe designed to monitor temperature and relative humidity is available separately - Power Outputs: 16 - Input Voltage 208 - 1 or 3 Phase: 1 - Amperage: 30 - Input Plug Type: L6-30 - Output Receptacle: C13 - 30 amp PDU’s include a hardwired power input cord - Dimensions: 63.5" H x 1.75" W x 2.25" D

Suppliers

Company
Product
Description
Supplier Links
Leviton Switched Intelligent Power Distribution Unit - SV162-1C2 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Switched Intelligent Power Distribution Unit
SV162-1C2
Leviton Switched Intelligent Power Distribution Unit SV162-1C2
Leviton's Switched Power Distribution Units provide the solution to many power management problems common in IT environments, including unauthorized use of power outlets, equipment locked-up, in-rush current, overloaded circuits and the need for remote access to power outlets. These problems are addressed through an extensive feature set. Power Distribution Unit Features: - “True RMS” (Root-Mean-Square) Input Current Monitoring provides accurate current reading - Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses - SNMP alerts administrators when power, temperature, and environmental draws have exceeded defined parameters - Power Up sequencing controls the interval in which equipment is powered up or down to avoid cumulative in-rush current - Each Switched PDU offers environmental monitoring. An external probe designed to monitor temperature and relative humidity is available separately - Power Outputs: 16 - Input Voltage 208 - 1 or 3 Phase: 1 - Amperage: 30 - Input Plug Type: L6-30 - Output Receptacle: C13 - 30 amp PDU’s include a hardwired power input cord - Dimensions: 63.5" H x 1.75" W x 2.25" D

Leviton's Switched Power Distribution Units provide the solution to many power management problems common in IT environments, including unauthorized use of power outlets, equipment locked-up, in-rush current, overloaded circuits and the need for remote access to power outlets. These problems are addressed through an extensive feature set.
Power Distribution Unit Features:
- “True RMS” (Root-Mean-Square) Input Current Monitoring
provides accurate current reading
- Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses
- SNMP alerts administrators when power, temperature, and
environmental draws have exceeded defined parameters
- Power Up sequencing controls the interval in which
equipment is powered up or down to avoid cumulative
in-rush current
- Each Switched PDU offers environmental monitoring. An
external probe designed to monitor temperature and relative
humidity is available separately
- Power Outputs: 16
- Input Voltage 208
- 1 or 3 Phase: 1
- Amperage: 30
- Input Plug Type: L6-30
- Output Receptacle: C13
- 30 amp PDU’s include a hardwired power input cord
- Dimensions: 63.5" H x 1.75" W x 2.25" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Distribution Units (PDU)
Product Number SV162-1C2
Product Name Leviton Switched Intelligent Power Distribution Unit
Phase Single; Three
Unlock Full Specs
to access all available technical data

Similar Products

200 A Enclosed Power Distribution Block - 1492-PDE1142 - Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers