TelephoneStuff.com Pryme Radio Products SPM-800B Series Medium Duty In-Helmet.. SPM-863B

Description
Perfect for those wearing 3/4 helmets and using Motorola radios. Electret mic system reduces background noise to an absolute minimum. The system installs in the helmet pads using only VELCRO brand touch fasteners (included) and is fully modular and removable from the helmet when not needed. The microphone features a large, rubber-covered Push-To-Talk button that can be secured to handbars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves. Features: - Compatible with 3/4 helmets - Lightweight in-helmet motorcycle microphone system - Designed for use in light-duty applications such as Security and Recreation - High-quality electret condenser mic element produces excellent transmitted audio - Large, rubber-covered Push-To-Talk button can be secured to handlebars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves - Installs using only supplied VELCRO brand touch fasteners, does not require drilling into the helmet - Fully modular and removable when not in use - One-pin connector compatible with the following radios: - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200 - Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000
Description
Perfect for those wearing 3/4 helmets and using Motorola radios. Electret mic system reduces background noise to an absolute minimum. The system installs in the helmet pads using only VELCRO brand touch fasteners (included) and is fully modular and removable from the helmet when not needed. The microphone features a large, rubber-covered Push-To-Talk button that can be secured to handbars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves. Features: - Compatible with 3/4 helmets - Lightweight in-helmet motorcycle microphone system - Designed for use in light-duty applications such as Security and Recreation - High-quality electret condenser mic element produces excellent transmitted audio - Large, rubber-covered Push-To-Talk button can be secured to handlebars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves - Installs using only supplied VELCRO brand touch fasteners, does not require drilling into the helmet - Fully modular and removable when not in use - One-pin connector compatible with the following radios: - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200 - Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products SPM-800B Series Medium Duty In-Helmet.. - SPM-863B - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products SPM-800B Series Medium Duty In-Helmet..
SPM-863B
Pryme Radio Products SPM-800B Series Medium Duty In-Helmet.. SPM-863B
Perfect for those wearing 3/4 helmets and using Motorola radios. Electret mic system reduces background noise to an absolute minimum. The system installs in the helmet pads using only VELCRO brand touch fasteners (included) and is fully modular and removable from the helmet when not needed. The microphone features a large, rubber-covered Push-To-Talk button that can be secured to handbars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves. Features: - Compatible with 3/4 helmets - Lightweight in-helmet motorcycle microphone system - Designed for use in light-duty applications such as Security and Recreation - High-quality electret condenser mic element produces excellent transmitted audio - Large, rubber-covered Push-To-Talk button can be secured to handlebars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves - Installs using only supplied VELCRO brand touch fasteners, does not require drilling into the helmet - Fully modular and removable when not in use - One-pin connector compatible with the following radios: - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200 - Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000

Perfect for those wearing 3/4 helmets and using Motorola radios. Electret mic system reduces background noise to an absolute minimum. The system installs in the helmet pads using only VELCRO brand touch fasteners (included) and is fully modular and removable from the helmet when not needed. The microphone features a large, rubber-covered Push-To-Talk button that can be secured to handbars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves.
Features:
- Compatible with 3/4 helmets
- Lightweight in-helmet motorcycle microphone system
- Designed for use in light-duty applications such as Security and Recreation
- High-quality electret condenser mic element produces excellent transmitted audio
- Large, rubber-covered Push-To-Talk button can be secured to handlebars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves
- Installs using only supplied VELCRO brand touch fasteners, does not require drilling into the helmet
- Fully modular and removable when not in use
- One-pin connector compatible with the following radios:
- Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200
- Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-863B
Product Name Pryme Radio Products SPM-800B Series Medium Duty In-Helmet..
Application Active Noise Cancellation; Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details