TelephoneStuff.com Pryme Radio Products SPM-800F Series Medium Duty In-Helmet.. SPM-800HGF

Description
For riders whose safety demands full face helmets this is an in-helmet mic/speaker system for use with Honda Goldwing intercom. Electret mic system reduces background noise to an absolute minimum. Installs in the helmet pads using only VELCRO brand touch fasteners (included) and is fully modular and removable from the helmet when not needed. The microphone features a large, rubber-covered Push-To-Talk button that can be secured to handbars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves. Features: - Compatible with full faced helmets - Lightweight in-helmet motorcycle microphone system - Designed for use in light-duty applications such as Security and Recreation - High-quality electret condenser mic element produces excellent transmitted audio - Large, rubber-covered Push-To-Talk button can be secured to handlebars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves - Installs using only supplied VELCRO brand touch fasteners, Does not require drilling into the helmet - Fully modular and removable when not in use - Compatible with the Honda Goldwing intercom VELCRO is a registered trademark of Velcro Industries B.V.
Description
For riders whose safety demands full face helmets this is an in-helmet mic/speaker system for use with Honda Goldwing intercom. Electret mic system reduces background noise to an absolute minimum. Installs in the helmet pads using only VELCRO brand touch fasteners (included) and is fully modular and removable from the helmet when not needed. The microphone features a large, rubber-covered Push-To-Talk button that can be secured to handbars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves. Features: - Compatible with full faced helmets - Lightweight in-helmet motorcycle microphone system - Designed for use in light-duty applications such as Security and Recreation - High-quality electret condenser mic element produces excellent transmitted audio - Large, rubber-covered Push-To-Talk button can be secured to handlebars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves - Installs using only supplied VELCRO brand touch fasteners, Does not require drilling into the helmet - Fully modular and removable when not in use - Compatible with the Honda Goldwing intercom VELCRO is a registered trademark of Velcro Industries B.V.

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products SPM-800F Series Medium Duty In-Helmet.. - SPM-800HGF - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products SPM-800F Series Medium Duty In-Helmet..
SPM-800HGF
Pryme Radio Products SPM-800F Series Medium Duty In-Helmet.. SPM-800HGF
For riders whose safety demands full face helmets this is an in-helmet mic/speaker system for use with Honda Goldwing intercom. Electret mic system reduces background noise to an absolute minimum. Installs in the helmet pads using only VELCRO brand touch fasteners (included) and is fully modular and removable from the helmet when not needed. The microphone features a large, rubber-covered Push-To-Talk button that can be secured to handbars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves. Features: - Compatible with full faced helmets - Lightweight in-helmet motorcycle microphone system - Designed for use in light-duty applications such as Security and Recreation - High-quality electret condenser mic element produces excellent transmitted audio - Large, rubber-covered Push-To-Talk button can be secured to handlebars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves - Installs using only supplied VELCRO brand touch fasteners, Does not require drilling into the helmet - Fully modular and removable when not in use - Compatible with the Honda Goldwing intercom VELCRO is a registered trademark of Velcro Industries B.V.

For riders whose safety demands full face helmets this is an in-helmet mic/speaker system for use with Honda Goldwing intercom. Electret mic system reduces background noise to an absolute minimum. Installs in the helmet pads using only VELCRO brand touch fasteners (included) and is fully modular and removable from the helmet when not needed. The microphone features a large, rubber-covered Push-To-Talk button that can be secured to handbars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves.
Features:
- Compatible with full faced helmets
- Lightweight in-helmet motorcycle microphone system
- Designed for use in light-duty applications such as Security and Recreation
- High-quality electret condenser mic element produces excellent transmitted audio
- Large, rubber-covered Push-To-Talk button can be secured to handlebars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves
- Installs using only supplied VELCRO brand touch fasteners, Does not require drilling into the helmet
- Fully modular and removable when not in use
- Compatible with the Honda Goldwing intercom
VELCRO is a registered trademark of Velcro Industries B.V.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-800HGF
Product Name Pryme Radio Products SPM-800F Series Medium Duty In-Helmet..
Application Active Noise Cancellation; Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details