TelephoneStuff.com Pryme Radio Products SPM-800B Series Medium Duty In-Helmet.. SPM-800HGB

Description
Perfect for those wearing 3/4 helmets and using the Honda Goldwing intercom. The electret mic system reduces background noise to an absolute minimum. The system installs in the helmet pads using only VELCRO brand touch fasteners (included) and is fully modular and removable from the helmet when not needed. The microphone features a large, rubber-covered Push-To-Talk button that can be secured to handbars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves. Features: - Compatible with 3/4 helmets - Lightweight in-helmet motorcycle microphone system - Designed for use in light-duty applications such as Security and Recreation - High-quality electret condenser mic element produces excellent transmitted audio - Large, rubber-covered Push-To-Talk button can be secured to handlebars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves - Installs using only supplied VELCRO brand touch fasteners, does not require drilling into the helmet - Fully modular and removable when not in use - Compatible with the Honda Goldwing Intercom VELCRO is a registered trademark of Velcro Industries B.V.
Description
Perfect for those wearing 3/4 helmets and using the Honda Goldwing intercom. The electret mic system reduces background noise to an absolute minimum. The system installs in the helmet pads using only VELCRO brand touch fasteners (included) and is fully modular and removable from the helmet when not needed. The microphone features a large, rubber-covered Push-To-Talk button that can be secured to handbars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves. Features: - Compatible with 3/4 helmets - Lightweight in-helmet motorcycle microphone system - Designed for use in light-duty applications such as Security and Recreation - High-quality electret condenser mic element produces excellent transmitted audio - Large, rubber-covered Push-To-Talk button can be secured to handlebars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves - Installs using only supplied VELCRO brand touch fasteners, does not require drilling into the helmet - Fully modular and removable when not in use - Compatible with the Honda Goldwing Intercom VELCRO is a registered trademark of Velcro Industries B.V.

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products SPM-800B Series Medium Duty In-Helmet.. - SPM-800HGB - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products SPM-800B Series Medium Duty In-Helmet..
SPM-800HGB
Pryme Radio Products SPM-800B Series Medium Duty In-Helmet.. SPM-800HGB
Perfect for those wearing 3/4 helmets and using the Honda Goldwing intercom. The electret mic system reduces background noise to an absolute minimum. The system installs in the helmet pads using only VELCRO brand touch fasteners (included) and is fully modular and removable from the helmet when not needed. The microphone features a large, rubber-covered Push-To-Talk button that can be secured to handbars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves. Features: - Compatible with 3/4 helmets - Lightweight in-helmet motorcycle microphone system - Designed for use in light-duty applications such as Security and Recreation - High-quality electret condenser mic element produces excellent transmitted audio - Large, rubber-covered Push-To-Talk button can be secured to handlebars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves - Installs using only supplied VELCRO brand touch fasteners, does not require drilling into the helmet - Fully modular and removable when not in use - Compatible with the Honda Goldwing Intercom VELCRO is a registered trademark of Velcro Industries B.V.

Perfect for those wearing 3/4 helmets and using the Honda Goldwing intercom. The electret mic system reduces background noise to an absolute minimum. The system installs in the helmet pads using only VELCRO brand touch fasteners (included) and is fully modular and removable from the helmet when not needed. The microphone features a large, rubber-covered Push-To-Talk button that can be secured to handbars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves.
Features:
- Compatible with 3/4 helmets
- Lightweight in-helmet motorcycle microphone system
- Designed for use in light-duty applications such as Security and Recreation
- High-quality electret condenser mic element produces excellent transmitted audio
- Large, rubber-covered Push-To-Talk button can be secured to handlebars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves
- Installs using only supplied VELCRO brand touch fasteners, does not require drilling into the helmet
- Fully modular and removable when not in use
- Compatible with the Honda Goldwing Intercom
VELCRO is a registered trademark of Velcro Industries B.V.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-800HGB
Product Name Pryme Radio Products SPM-800B Series Medium Duty In-Helmet..
Application Active Noise Cancellation; Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers