TelephoneStuff.com Pryme Radio Products SPM-400A Series Medium Duty Mini Boom.. SPM-473A

Description
Miniature boom microphone headset with quick disconnect capabilities for Icom, Maxon, Ritron and Vertex radios. Includes an in-the-ear speaker and a rubber-covered earloop design that adjusts to comfortably fit either the right or left ear of any user. The entire headset/speaker assembly is made of durable polyurethane and rubber for maximum durability. Perfect for many different medium-duty uses, including retail stores, bicycle operation, security, business and industrial, and more. Features an in-line Push-to-Talk switch that can be clipped to the user's lapel or belt, or the unit can be keyed remotely using an optional remote cord (PTT-1). Features: - Quick disconnect end and adapter - Mini-boom headset with over the ear speaker - Designed for use in medium-duty applications such as law enforcement, security, EMS/Rescue, Surveillance and Hospitality - Soft rubber earhook holds the headset in place even during strenuous activity and is extremely comfortable to wear - Ear loop design adjusts to comfortably fit either the right or left ear of any user - High-quality electret condenser mic element produces excellent transmitted audio - Made of durable polyurethane and rubber for maximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the PTT to the user's lapel or belt - Can be keyed remotely using an optional remote PTT cable - Two-pin connector compatible with the following radios: - Icom - IC-F3, IC-F3S, IC-F4, IC-F4S, IC-H2, IC-H6, IC-J12, IC-M5, IC-U12, IC-U16 - Maxon - SL25, SL55, SP120, SP130, SP140 - Maxon (Maxon ACC-506 adapter required) - SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164 - Maxon (Maxon ACC-501 adapter required) - SL100K, SL55+, SP-300, SP310, SP320, SP330, SP340 - Ritron - Patriot Series SST, RTX, JOBCOM JMX, MBX - Vertex - VX-200, VX-500, VX-510
Description
Miniature boom microphone headset with quick disconnect capabilities for Icom, Maxon, Ritron and Vertex radios. Includes an in-the-ear speaker and a rubber-covered earloop design that adjusts to comfortably fit either the right or left ear of any user. The entire headset/speaker assembly is made of durable polyurethane and rubber for maximum durability. Perfect for many different medium-duty uses, including retail stores, bicycle operation, security, business and industrial, and more. Features an in-line Push-to-Talk switch that can be clipped to the user's lapel or belt, or the unit can be keyed remotely using an optional remote cord (PTT-1). Features: - Quick disconnect end and adapter - Mini-boom headset with over the ear speaker - Designed for use in medium-duty applications such as law enforcement, security, EMS/Rescue, Surveillance and Hospitality - Soft rubber earhook holds the headset in place even during strenuous activity and is extremely comfortable to wear - Ear loop design adjusts to comfortably fit either the right or left ear of any user - High-quality electret condenser mic element produces excellent transmitted audio - Made of durable polyurethane and rubber for maximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the PTT to the user's lapel or belt - Can be keyed remotely using an optional remote PTT cable - Two-pin connector compatible with the following radios: - Icom - IC-F3, IC-F3S, IC-F4, IC-F4S, IC-H2, IC-H6, IC-J12, IC-M5, IC-U12, IC-U16 - Maxon - SL25, SL55, SP120, SP130, SP140 - Maxon (Maxon ACC-506 adapter required) - SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164 - Maxon (Maxon ACC-501 adapter required) - SL100K, SL55+, SP-300, SP310, SP320, SP330, SP340 - Ritron - Patriot Series SST, RTX, JOBCOM JMX, MBX - Vertex - VX-200, VX-500, VX-510

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products SPM-400A Series Medium Duty Mini Boom.. - SPM-473A - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products SPM-400A Series Medium Duty Mini Boom..
SPM-473A
Pryme Radio Products SPM-400A Series Medium Duty Mini Boom.. SPM-473A
Miniature boom microphone headset with quick disconnect capabilities for Icom, Maxon, Ritron and Vertex radios. Includes an in-the-ear speaker and a rubber-covered earloop design that adjusts to comfortably fit either the right or left ear of any user. The entire headset/speaker assembly is made of durable polyurethane and rubber for maximum durability. Perfect for many different medium-duty uses, including retail stores, bicycle operation, security, business and industrial, and more. Features an in-line Push-to-Talk switch that can be clipped to the user's lapel or belt, or the unit can be keyed remotely using an optional remote cord (PTT-1). Features: - Quick disconnect end and adapter - Mini-boom headset with over the ear speaker - Designed for use in medium-duty applications such as law enforcement, security, EMS/Rescue, Surveillance and Hospitality - Soft rubber earhook holds the headset in place even during strenuous activity and is extremely comfortable to wear - Ear loop design adjusts to comfortably fit either the right or left ear of any user - High-quality electret condenser mic element produces excellent transmitted audio - Made of durable polyurethane and rubber for maximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the PTT to the user's lapel or belt - Can be keyed remotely using an optional remote PTT cable - Two-pin connector compatible with the following radios: - Icom - IC-F3, IC-F3S, IC-F4, IC-F4S, IC-H2, IC-H6, IC-J12, IC-M5, IC-U12, IC-U16 - Maxon - SL25, SL55, SP120, SP130, SP140 - Maxon (Maxon ACC-506 adapter required) - SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164 - Maxon (Maxon ACC-501 adapter required) - SL100K, SL55+, SP-300, SP310, SP320, SP330, SP340 - Ritron - Patriot Series SST, RTX, JOBCOM JMX, MBX - Vertex - VX-200, VX-500, VX-510

Miniature boom microphone headset with quick disconnect capabilities for Icom, Maxon, Ritron and Vertex radios. Includes an in-the-ear speaker and a rubber-covered earloop design that adjusts to comfortably fit either the right or left ear of any user. The entire headset/speaker assembly is made of durable polyurethane and rubber for maximum durability. Perfect for many different medium-duty uses, including retail stores, bicycle operation, security, business and industrial, and more. Features an in-line Push-to-Talk switch that can be clipped to the user's lapel or belt, or the unit can be keyed remotely using an optional remote cord (PTT-1).
Features:
- Quick disconnect end and adapter
- Mini-boom headset with over the ear speaker
- Designed for use in medium-duty applications such as law enforcement, security, EMS/Rescue, Surveillance and Hospitality
- Soft rubber earhook holds the headset in place even during strenuous activity and is extremely comfortable to wear
- Ear loop design adjusts to comfortably fit either the right or left ear of any user
- High-quality electret condenser mic element produces excellent transmitted audio
- Made of durable polyurethane and rubber for maximum durability
- Heavy-duty polyurethane jacketed, coiled mic cable
- A large metal clip secures the PTT to the user's lapel or belt
- Can be keyed remotely using an optional remote PTT cable
- Two-pin connector compatible with the following radios:
- Icom - IC-F3, IC-F3S, IC-F4, IC-F4S, IC-H2, IC-H6, IC-J12, IC-M5, IC-U12, IC-U16
- Maxon - SL25, SL55, SP120, SP130, SP140
- Maxon (Maxon ACC-506 adapter required) - SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164
- Maxon (Maxon ACC-501 adapter required) - SL100K, SL55+, SP-300, SP310, SP320, SP330, SP340
- Ritron - Patriot Series SST, RTX, JOBCOM JMX, MBX
- Vertex - VX-200, VX-500, VX-510

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-473A
Product Name Pryme Radio Products SPM-400A Series Medium Duty Mini Boom..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D128BV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details