TelephoneStuff.com Pryme Radio Products Medium Duty Boom Microphone with D-.. SPM-463D

Description
Flexible mini-boom headset and earphone. The SPM-463D and SPM-463DQD will work on all Motorola TALKABOUT's that use a single input for the speaker mic. Features: - Comfortable and lighweight - Adjusts to fit either the right or the left ear - Soft rubber earhook holds the headset in the place even during strenuous activity - High quality electret condenser mic element produces excellent transmit audio - Rugged polycarbonate PTT housing for maximum durability - Heavy-duty polyurethane jacketed mic cable - One-pin connector compatible with the following radios: - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200 - Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000
Description
Flexible mini-boom headset and earphone. The SPM-463D and SPM-463DQD will work on all Motorola TALKABOUT's that use a single input for the speaker mic. Features: - Comfortable and lighweight - Adjusts to fit either the right or the left ear - Soft rubber earhook holds the headset in the place even during strenuous activity - High quality electret condenser mic element produces excellent transmit audio - Rugged polycarbonate PTT housing for maximum durability - Heavy-duty polyurethane jacketed mic cable - One-pin connector compatible with the following radios: - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200 - Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty Boom Microphone with D-.. - SPM-463D - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty Boom Microphone with D-..
SPM-463D
Pryme Radio Products Medium Duty Boom Microphone with D-.. SPM-463D
Flexible mini-boom headset and earphone. The SPM-463D and SPM-463DQD will work on all Motorola TALKABOUT's that use a single input for the speaker mic. Features: - Comfortable and lighweight - Adjusts to fit either the right or the left ear - Soft rubber earhook holds the headset in the place even during strenuous activity - High quality electret condenser mic element produces excellent transmit audio - Rugged polycarbonate PTT housing for maximum durability - Heavy-duty polyurethane jacketed mic cable - One-pin connector compatible with the following radios: - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200 - Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000

Flexible mini-boom headset and earphone. The SPM-463D and SPM-463DQD will work on all Motorola TALKABOUT's that use a single input for the speaker mic.
Features:
- Comfortable and lighweight
- Adjusts to fit either the right or the left ear
- Soft rubber earhook holds the headset in the place even during strenuous activity
- High quality electret condenser mic element produces excellent transmit audio
- Rugged polycarbonate PTT housing for maximum durability
- Heavy-duty polyurethane jacketed mic cable
- One-pin connector compatible with the following radios:
- Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200
- Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-463D
Product Name Pryme Radio Products Medium Duty Boom Microphone with D-..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details