TelephoneStuff.com Pryme Radio Products Mini Boom Microphone with X53.. SPM-453

Description
Miniature boom microphone headset offers quick disconnect capabilities.Include s an in-the-ear speaker and a rubber-covered earloop design that adjusts to comfortably fit either the right or left ear of any user. The entire headset/speaker assembly is made of durable polyurethane and rubber for maximum durability. Perfect for many different medium-duty uses, including retail stores, bicycle operation, security, business and industrial, and more. Features an in-line Push-to-Talk switch that can be clipped to the user's lapel or belt, or the unit can be keyed remotely using an optional remote cord (PTT-1). Features: - Quick disconnect end and adapter (optional) - Mini-boom headset with over the ear speaker - Designed for use in medium-duty applications such as law enforcement, security, EMS/Rescue, Surveillance and Hospitality - Soft rubber earhook holds the headset in place even during strenuous activity and is extremely comfortable to wear - Ear loop design adjusts to comfortably fit either the right or left ear of any user - High-quality electret condenser mic element produces excellent transmitted audio - Made of durable polyurethane and rubber for maximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the PTT to the user's lapel or belt - Can be keyed remotely using an optional remote PTT cable - Uses an X53 Connector
Description
Miniature boom microphone headset offers quick disconnect capabilities.Include s an in-the-ear speaker and a rubber-covered earloop design that adjusts to comfortably fit either the right or left ear of any user. The entire headset/speaker assembly is made of durable polyurethane and rubber for maximum durability. Perfect for many different medium-duty uses, including retail stores, bicycle operation, security, business and industrial, and more. Features an in-line Push-to-Talk switch that can be clipped to the user's lapel or belt, or the unit can be keyed remotely using an optional remote cord (PTT-1). Features: - Quick disconnect end and adapter (optional) - Mini-boom headset with over the ear speaker - Designed for use in medium-duty applications such as law enforcement, security, EMS/Rescue, Surveillance and Hospitality - Soft rubber earhook holds the headset in place even during strenuous activity and is extremely comfortable to wear - Ear loop design adjusts to comfortably fit either the right or left ear of any user - High-quality electret condenser mic element produces excellent transmitted audio - Made of durable polyurethane and rubber for maximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the PTT to the user's lapel or belt - Can be keyed remotely using an optional remote PTT cable - Uses an X53 Connector

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Mini Boom Microphone with X53.. - SPM-453 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Mini Boom Microphone with X53..
SPM-453
Pryme Radio Products Mini Boom Microphone with X53.. SPM-453
Miniature boom microphone headset offers quick disconnect capabilities.Include s an in-the-ear speaker and a rubber-covered earloop design that adjusts to comfortably fit either the right or left ear of any user. The entire headset/speaker assembly is made of durable polyurethane and rubber for maximum durability. Perfect for many different medium-duty uses, including retail stores, bicycle operation, security, business and industrial, and more. Features an in-line Push-to-Talk switch that can be clipped to the user's lapel or belt, or the unit can be keyed remotely using an optional remote cord (PTT-1). Features: - Quick disconnect end and adapter (optional) - Mini-boom headset with over the ear speaker - Designed for use in medium-duty applications such as law enforcement, security, EMS/Rescue, Surveillance and Hospitality - Soft rubber earhook holds the headset in place even during strenuous activity and is extremely comfortable to wear - Ear loop design adjusts to comfortably fit either the right or left ear of any user - High-quality electret condenser mic element produces excellent transmitted audio - Made of durable polyurethane and rubber for maximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the PTT to the user's lapel or belt - Can be keyed remotely using an optional remote PTT cable - Uses an X53 Connector

Miniature boom microphone headset offers quick disconnect capabilities.Includes an in-the-ear speaker and a rubber-covered earloop design that adjusts to comfortably fit either the right or left ear of any user. The entire headset/speaker assembly is made of durable polyurethane and rubber for maximum durability. Perfect for many different medium-duty uses, including retail stores, bicycle operation, security, business and industrial, and more. Features an in-line Push-to-Talk switch that can be clipped to the user's lapel or belt, or the unit can be keyed remotely using an optional remote cord (PTT-1).
Features:
- Quick disconnect end and adapter (optional)
- Mini-boom headset with over the ear speaker
- Designed for use in medium-duty applications such as law enforcement, security, EMS/Rescue, Surveillance and Hospitality
- Soft rubber earhook holds the headset in place even during strenuous activity and is extremely comfortable to wear
- Ear loop design adjusts to comfortably fit either the right or left ear of any user
- High-quality electret condenser mic element produces excellent transmitted audio
- Made of durable polyurethane and rubber for maximum durability
- Heavy-duty polyurethane jacketed, coiled mic cable
- A large metal clip secures the PTT to the user's lapel or belt
- Can be keyed remotely using an optional remote PTT cable
- Uses an X53 Connector

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-453
Product Name Pryme Radio Products Mini Boom Microphone with X53..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details