TelephoneStuff.com Pryme Radio Products Medium Duty Boom Microphone with D-.. SPM-423D

Description
Flexible mini-boom headset and earphone. Features: - Comfortable and lighweight - Adjusts to fit either the right or the left ear - Soft rubber earhook holds the headset in the place even during strenuous activity - High quality electret condenser mic element produces excellent transmit audio - Rugged polycarbonate PTT housing for maximum durability - Heavy-duty polyurethane jacketed mic cable - Multi pin connector compatible with the following radios: - EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series - Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500
Description
Flexible mini-boom headset and earphone. Features: - Comfortable and lighweight - Adjusts to fit either the right or the left ear - Soft rubber earhook holds the headset in the place even during strenuous activity - High quality electret condenser mic element produces excellent transmit audio - Rugged polycarbonate PTT housing for maximum durability - Heavy-duty polyurethane jacketed mic cable - Multi pin connector compatible with the following radios: - EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series - Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty Boom Microphone with D-.. - SPM-423D - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty Boom Microphone with D-..
SPM-423D
Pryme Radio Products Medium Duty Boom Microphone with D-.. SPM-423D
Flexible mini-boom headset and earphone. Features: - Comfortable and lighweight - Adjusts to fit either the right or the left ear - Soft rubber earhook holds the headset in the place even during strenuous activity - High quality electret condenser mic element produces excellent transmit audio - Rugged polycarbonate PTT housing for maximum durability - Heavy-duty polyurethane jacketed mic cable - Multi pin connector compatible with the following radios: - EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series - Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500

Flexible mini-boom headset and earphone.
Features:
- Comfortable and lighweight
- Adjusts to fit either the right or the left ear
- Soft rubber earhook holds the headset in the place even during strenuous activity
- High quality electret condenser mic element produces excellent transmit audio
- Rugged polycarbonate PTT housing for maximum durability
- Heavy-duty polyurethane jacketed mic cable
- Multi pin connector compatible with the following radios:
- EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series
- Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-423D
Product Name Pryme Radio Products Medium Duty Boom Microphone with D-..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM73A135V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
Parlé microphones, SCX Compatible Devices - Parlé TCM-1A Pendant - Biamp Systems, Ltd.
Specs
Agency Approval CE marked, UL listed, and RoHS compliant
View Details