TelephoneStuff.com Pryme Radio Products Medium Duty Mini Boom Mic for Vertex.. SPM-412A

Description
Miniature boom microphone headset for Vertex Radios. It is perfect for many different medium-duty uses, including retail stores, bicycle operation, security, business, industrial, and more. Features: - Mini-boom headset with over the ear speaker - Designed for use in medium-duty applications such as law enforcement, security, EMS/Rescue, Surveillance and Hospitality - Soft rubber earhook holds the headset in place even during strenuous activity and is extremely comfortable to wear - Ear loop design adjusts to comfortably fit either the right or left ear of any user - High-quality electret condenser mic element produces excellent transmitted audio - Made of durable polyurethane and rubber for maximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the PTT to the user's lapel or belt - Can be keyed remotely using an optional remote PTT cable - Multi-pin connector compatible with the following radios: - Vertex Radio - VX-600, VX800, VX-900
Description
Miniature boom microphone headset for Vertex Radios. It is perfect for many different medium-duty uses, including retail stores, bicycle operation, security, business, industrial, and more. Features: - Mini-boom headset with over the ear speaker - Designed for use in medium-duty applications such as law enforcement, security, EMS/Rescue, Surveillance and Hospitality - Soft rubber earhook holds the headset in place even during strenuous activity and is extremely comfortable to wear - Ear loop design adjusts to comfortably fit either the right or left ear of any user - High-quality electret condenser mic element produces excellent transmitted audio - Made of durable polyurethane and rubber for maximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the PTT to the user's lapel or belt - Can be keyed remotely using an optional remote PTT cable - Multi-pin connector compatible with the following radios: - Vertex Radio - VX-600, VX800, VX-900

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty Mini Boom Mic for Vertex.. - SPM-412A - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty Mini Boom Mic for Vertex..
SPM-412A
Pryme Radio Products Medium Duty Mini Boom Mic for Vertex.. SPM-412A
Miniature boom microphone headset for Vertex Radios. It is perfect for many different medium-duty uses, including retail stores, bicycle operation, security, business, industrial, and more. Features: - Mini-boom headset with over the ear speaker - Designed for use in medium-duty applications such as law enforcement, security, EMS/Rescue, Surveillance and Hospitality - Soft rubber earhook holds the headset in place even during strenuous activity and is extremely comfortable to wear - Ear loop design adjusts to comfortably fit either the right or left ear of any user - High-quality electret condenser mic element produces excellent transmitted audio - Made of durable polyurethane and rubber for maximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the PTT to the user's lapel or belt - Can be keyed remotely using an optional remote PTT cable - Multi-pin connector compatible with the following radios: - Vertex Radio - VX-600, VX800, VX-900

Miniature boom microphone headset for Vertex Radios. It is perfect for many different medium-duty uses, including retail stores, bicycle operation, security, business, industrial, and more.
Features:
- Mini-boom headset with over the ear speaker
- Designed for use in medium-duty applications such as law enforcement, security, EMS/Rescue, Surveillance and Hospitality
- Soft rubber earhook holds the headset in place even during strenuous activity and is extremely comfortable to wear
- Ear loop design adjusts to comfortably fit either the right or left ear of any user
- High-quality electret condenser mic element produces excellent transmitted audio
- Made of durable polyurethane and rubber for maximum durability
- Heavy-duty polyurethane jacketed, coiled mic cable
- A large metal clip secures the PTT to the user's lapel or belt
- Can be keyed remotely using an optional remote PTT cable
- Multi-pin connector compatible with the following radios:
- Vertex Radio - VX-600, VX800, VX-900

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-412A
Product Name Pryme Radio Products Medium Duty Mini Boom Mic for Vertex..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers