TelephoneStuff.com Pryme Radio Products Medium Duty Boom Microphone with D-.. SPM-402D

Description
SPM-400D-Series medium duty boom microphone is small and light for maximum comfort during use. Features: - Heavy impact housing - Durable strain relief from wire to device connections - Removable Remote PTT - Patented adjustable D-ring (ear fitting) - Reinforced metal swivel clip - Finger tip PTT - 42" of wire between ear piece and waist module - One-pin connector compatible with the following radios: - Vertex Radio - VX-10, VX-300, VX-400, VXF-1, VX-110, VX-150, VX-2R, VX-5R, FT-50, FT-60
Description
SPM-400D-Series medium duty boom microphone is small and light for maximum comfort during use. Features: - Heavy impact housing - Durable strain relief from wire to device connections - Removable Remote PTT - Patented adjustable D-ring (ear fitting) - Reinforced metal swivel clip - Finger tip PTT - 42" of wire between ear piece and waist module - One-pin connector compatible with the following radios: - Vertex Radio - VX-10, VX-300, VX-400, VXF-1, VX-110, VX-150, VX-2R, VX-5R, FT-50, FT-60

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty Boom Microphone with D-.. - SPM-402D - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty Boom Microphone with D-..
SPM-402D
Pryme Radio Products Medium Duty Boom Microphone with D-.. SPM-402D
SPM-400D-Series medium duty boom microphone is small and light for maximum comfort during use. Features: - Heavy impact housing - Durable strain relief from wire to device connections - Removable Remote PTT - Patented adjustable D-ring (ear fitting) - Reinforced metal swivel clip - Finger tip PTT - 42" of wire between ear piece and waist module - One-pin connector compatible with the following radios: - Vertex Radio - VX-10, VX-300, VX-400, VXF-1, VX-110, VX-150, VX-2R, VX-5R, FT-50, FT-60

SPM-400D-Series medium duty boom microphone is small and light for maximum comfort during use.
Features:
- Heavy impact housing
- Durable strain relief from wire to device connections
- Removable Remote PTT
- Patented adjustable D-ring (ear fitting)
- Reinforced metal swivel clip
- Finger tip PTT
- 42" of wire between ear piece and waist module
- One-pin connector compatible with the following radios:
- Vertex Radio - VX-10, VX-300, VX-400, VXF-1, VX-110, VX-150, VX-2R, VX-5R, FT-50, FT-60

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-402D
Product Name Pryme Radio Products Medium Duty Boom Microphone with D-..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers