TelephoneStuff.com Pryme Radio Products Medium Duty Boom Microphone with D-.. SPM-400D

Description
SPM-400D-Series medium duty boom microphone is small and light for maximum comfort during use. Features: - Heavy impact housing - Durable strain relief from wire to device connections - Removable Remote PTT - Patented adjustable D-ring (ear fitting) - Reinforced metal swivel clip - Finger tip PTT - 42" of wire between ear piece and waist module - Two-pin connector compatible with the following radios: - Cobra Radio - FRS105, FRS110, FRS220, PR1100 - Icom Radio - IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F4TR, IC-H2, IC-H6, IC-H16, IC-J12, IC-U12, IC-U16, IC-Q7A, IC-W32A, IC-T2H, IC-T7H, IC-T22A, IC-T22E, IC-T42A, IC-T42E, IC-T90, IC-O2AT, IC-03AT, IC-04AT, IC-2GAT, IC-2GXAT, IC-91A, IC-91AD, IC-M5, IC-4008A, IC-4088A - Maxon Radio - SL25, SL55, SP120, SP130, SP140 - Maxon Radio (Maxon ACC-506 adapter required)SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164 - Maxon Radio (Maxon ACC-501 adapter required)SL100K, SL55plus, SP300, SP310, SP320, SP330, SP340 - Midland Radio - 75-785, 75-440, 80-400, GXT-200, GXT-250, GXT-300, GXT-400, GXT-444, GXT-450, GXT-500, GXT-500m, GXT-550, GXT-600, GXT-325, G-225, G-227, G-300, LXT-210, LXT-216, LXT-303, LXT-305, LXT-350, LXT-410, LXT-435 - Yaesu Radio (Yaesu CT-91 adapter required) - VX-6R, VX-7R, VX-120, VX-127, VX-170, VX-177
Description
SPM-400D-Series medium duty boom microphone is small and light for maximum comfort during use. Features: - Heavy impact housing - Durable strain relief from wire to device connections - Removable Remote PTT - Patented adjustable D-ring (ear fitting) - Reinforced metal swivel clip - Finger tip PTT - 42" of wire between ear piece and waist module - Two-pin connector compatible with the following radios: - Cobra Radio - FRS105, FRS110, FRS220, PR1100 - Icom Radio - IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F4TR, IC-H2, IC-H6, IC-H16, IC-J12, IC-U12, IC-U16, IC-Q7A, IC-W32A, IC-T2H, IC-T7H, IC-T22A, IC-T22E, IC-T42A, IC-T42E, IC-T90, IC-O2AT, IC-03AT, IC-04AT, IC-2GAT, IC-2GXAT, IC-91A, IC-91AD, IC-M5, IC-4008A, IC-4088A - Maxon Radio - SL25, SL55, SP120, SP130, SP140 - Maxon Radio (Maxon ACC-506 adapter required)SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164 - Maxon Radio (Maxon ACC-501 adapter required)SL100K, SL55plus, SP300, SP310, SP320, SP330, SP340 - Midland Radio - 75-785, 75-440, 80-400, GXT-200, GXT-250, GXT-300, GXT-400, GXT-444, GXT-450, GXT-500, GXT-500m, GXT-550, GXT-600, GXT-325, G-225, G-227, G-300, LXT-210, LXT-216, LXT-303, LXT-305, LXT-350, LXT-410, LXT-435 - Yaesu Radio (Yaesu CT-91 adapter required) - VX-6R, VX-7R, VX-120, VX-127, VX-170, VX-177

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty Boom Microphone with D-.. - SPM-400D - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty Boom Microphone with D-..
SPM-400D
Pryme Radio Products Medium Duty Boom Microphone with D-.. SPM-400D
SPM-400D-Series medium duty boom microphone is small and light for maximum comfort during use. Features: - Heavy impact housing - Durable strain relief from wire to device connections - Removable Remote PTT - Patented adjustable D-ring (ear fitting) - Reinforced metal swivel clip - Finger tip PTT - 42" of wire between ear piece and waist module - Two-pin connector compatible with the following radios: - Cobra Radio - FRS105, FRS110, FRS220, PR1100 - Icom Radio - IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F4TR, IC-H2, IC-H6, IC-H16, IC-J12, IC-U12, IC-U16, IC-Q7A, IC-W32A, IC-T2H, IC-T7H, IC-T22A, IC-T22E, IC-T42A, IC-T42E, IC-T90, IC-O2AT, IC-03AT, IC-04AT, IC-2GAT, IC-2GXAT, IC-91A, IC-91AD, IC-M5, IC-4008A, IC-4088A - Maxon Radio - SL25, SL55, SP120, SP130, SP140 - Maxon Radio (Maxon ACC-506 adapter required)SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164 - Maxon Radio (Maxon ACC-501 adapter required)SL100K, SL55plus, SP300, SP310, SP320, SP330, SP340 - Midland Radio - 75-785, 75-440, 80-400, GXT-200, GXT-250, GXT-300, GXT-400, GXT-444, GXT-450, GXT-500, GXT-500m, GXT-550, GXT-600, GXT-325, G-225, G-227, G-300, LXT-210, LXT-216, LXT-303, LXT-305, LXT-350, LXT-410, LXT-435 - Yaesu Radio (Yaesu CT-91 adapter required) - VX-6R, VX-7R, VX-120, VX-127, VX-170, VX-177

SPM-400D-Series medium duty boom microphone is small and light for maximum comfort during use.
Features:
- Heavy impact housing
- Durable strain relief from wire to device connections
- Removable Remote PTT
- Patented adjustable D-ring (ear fitting)
- Reinforced metal swivel clip
- Finger tip PTT
- 42" of wire between ear piece and waist module
- Two-pin connector compatible with the following radios:
- Cobra Radio - FRS105, FRS110, FRS220, PR1100
- Icom Radio - IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F4TR, IC-H2, IC-H6, IC-H16, IC-J12, IC-U12, IC-U16, IC-Q7A, IC-W32A, IC-T2H, IC-T7H, IC-T22A, IC-T22E, IC-T42A, IC-T42E, IC-T90, IC-O2AT, IC-03AT, IC-04AT, IC-2GAT, IC-2GXAT, IC-91A, IC-91AD, IC-M5, IC-4008A, IC-4088A
- Maxon Radio - SL25, SL55, SP120, SP130, SP140
- Maxon Radio (Maxon ACC-506 adapter required)SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164
- Maxon Radio (Maxon ACC-501 adapter required)SL100K, SL55plus, SP300, SP310, SP320, SP330, SP340
- Midland Radio - 75-785, 75-440, 80-400, GXT-200, GXT-250, GXT-300, GXT-400, GXT-444, GXT-450, GXT-500, GXT-500m, GXT-550, GXT-600, GXT-325, G-225, G-227, G-300, LXT-210, LXT-216, LXT-303, LXT-305, LXT-350, LXT-410, LXT-435
- Yaesu Radio (Yaesu CT-91 adapter required) - VX-6R, VX-7R, VX-120, VX-127, VX-170, VX-177

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-400D
Product Name Pryme Radio Products Medium Duty Boom Microphone with D-..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Audio Products Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 19000 Hz
View Details
3 suppliers
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers