TelephoneStuff.com Pryme Radio Products Responder Medium Light Duty.. SPM-373EB

Description
Responder Medium Light Duty Microphones for Motorola Radios Features: - Low profile rugged lapel mic and in-line earphone - Soft earhook holds earphone in place during strenuous activity and is extremely comfortable to wear - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Rugged polycarbonate housing for maximum durability - Polyurethane jacketed coiled mic cable - Conveniently located Push-To-Talk button for easy use - Multi-pin connector compatible with the following radios: - Motorola Radio - ASTRO SABER, SABER I, SABER II, SABER III
Description
Responder Medium Light Duty Microphones for Motorola Radios Features: - Low profile rugged lapel mic and in-line earphone - Soft earhook holds earphone in place during strenuous activity and is extremely comfortable to wear - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Rugged polycarbonate housing for maximum durability - Polyurethane jacketed coiled mic cable - Conveniently located Push-To-Talk button for easy use - Multi-pin connector compatible with the following radios: - Motorola Radio - ASTRO SABER, SABER I, SABER II, SABER III

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Responder Medium Light Duty.. - SPM-373EB - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Responder Medium Light Duty..
SPM-373EB
Pryme Radio Products Responder Medium Light Duty.. SPM-373EB
Responder Medium Light Duty Microphones for Motorola Radios Features: - Low profile rugged lapel mic and in-line earphone - Soft earhook holds earphone in place during strenuous activity and is extremely comfortable to wear - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Rugged polycarbonate housing for maximum durability - Polyurethane jacketed coiled mic cable - Conveniently located Push-To-Talk button for easy use - Multi-pin connector compatible with the following radios: - Motorola Radio - ASTRO SABER, SABER I, SABER II, SABER III

Responder Medium Light Duty Microphones for Motorola Radios
Features:
- Low profile rugged lapel mic and in-line earphone
- Soft earhook holds earphone in place during strenuous activity and is extremely comfortable to wear
- High quality speaker and mic elements that allow for clear audio on both transmit and receive
- Rugged polycarbonate housing for maximum durability
- Polyurethane jacketed coiled mic cable
- Conveniently located Push-To-Talk button for easy use
- Multi-pin connector compatible with the following radios:
- Motorola Radio - ASTRO SABER, SABER I, SABER II, SABER III

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-373EB
Product Name Pryme Radio Products Responder Medium Light Duty..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers