TelephoneStuff.com Pryme Radio Products Medium Duty Lapel Mic for Motorola.. SPM-363EB

Description
Lapel mic/earphone combination with a coiled cable for medium duty applications using Icom, Maxon, Ritron and Vertex radios. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. Features a heavy duty coiled cable for maximum durability and convenience. Features: - Rugged lapel mic and in-line earphone - Extremely low profile - Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - One-pin connector compatible with the following radios: - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200 - Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000
Description
Lapel mic/earphone combination with a coiled cable for medium duty applications using Icom, Maxon, Ritron and Vertex radios. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. Features a heavy duty coiled cable for maximum durability and convenience. Features: - Rugged lapel mic and in-line earphone - Extremely low profile - Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - One-pin connector compatible with the following radios: - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200 - Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty Lapel Mic for Motorola.. - SPM-363EB - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty Lapel Mic for Motorola..
SPM-363EB
Pryme Radio Products Medium Duty Lapel Mic for Motorola.. SPM-363EB
Lapel mic/earphone combination with a coiled cable for medium duty applications using Icom, Maxon, Ritron and Vertex radios. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. Features a heavy duty coiled cable for maximum durability and convenience. Features: - Rugged lapel mic and in-line earphone - Extremely low profile - Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - One-pin connector compatible with the following radios: - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200 - Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000

Lapel mic/earphone combination with a coiled cable for medium duty applications using Icom, Maxon, Ritron and Vertex radios. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. Features a heavy duty coiled cable for maximum durability and convenience.
Features:
- Rugged lapel mic and in-line earphone
- Extremely low profile
- Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear
- High-quality electret condenser mic element produces excellent transmitted audio
- Rugged polyurethane jacketed, coiled mic cable
- A large metal clip secures the mic/PTT to the user's lapel or collar
- Conveniently located Push-To-Talk for easy use
- One-pin connector compatible with the following radios:
- Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200
- Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-363EB
Product Name Pryme Radio Products Medium Duty Lapel Mic for Motorola..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details