TelephoneStuff.com Pryme Radio Products Responder Medium Light Duty.. SPM-353EB

Description
Responder Medium Light Duty Microphones for Motorola Radios Features: - Low profile rugged lapel mic and in-line earphone - Soft earhook holds earphone in place during strenuous activity and is extremely comfortable to wear - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Rugged polycarbonate housing for maximum durability - Polyurethane jacketed coiled mic cable - Conveniently located Push-To-Talk button for easy use
Description
Responder Medium Light Duty Microphones for Motorola Radios Features: - Low profile rugged lapel mic and in-line earphone - Soft earhook holds earphone in place during strenuous activity and is extremely comfortable to wear - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Rugged polycarbonate housing for maximum durability - Polyurethane jacketed coiled mic cable - Conveniently located Push-To-Talk button for easy use

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Responder Medium Light Duty.. - SPM-353EB - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Responder Medium Light Duty..
SPM-353EB
Pryme Radio Products Responder Medium Light Duty.. SPM-353EB
Responder Medium Light Duty Microphones for Motorola Radios Features: - Low profile rugged lapel mic and in-line earphone - Soft earhook holds earphone in place during strenuous activity and is extremely comfortable to wear - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Rugged polycarbonate housing for maximum durability - Polyurethane jacketed coiled mic cable - Conveniently located Push-To-Talk button for easy use

Responder Medium Light Duty Microphones for Motorola Radios
Features:
- Low profile rugged lapel mic and in-line earphone
- Soft earhook holds earphone in place during strenuous activity and is extremely comfortable to wear
- High quality speaker and mic elements that allow for clear audio on both transmit and receive
- Rugged polycarbonate housing for maximum durability
- Polyurethane jacketed coiled mic cable
- Conveniently located Push-To-Talk button for easy use

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-353EB
Product Name Pryme Radio Products Responder Medium Light Duty..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D120AXTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers