TelephoneStuff.com Pryme Radio Products Medium Duty Lapel Mic for Motorola.. SPM-323EB

Description
Lapel mic/earphone combination with a coiled cable for medium duty applications using Motorola radios. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. It features a heavy duty coiled cable for maximum duability and convenience. Features: - Rugged lapel mic and in-line earphone - Extremely low profile - Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - Multi pin connector compatible with the following radios: - EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series - Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500
Description
Lapel mic/earphone combination with a coiled cable for medium duty applications using Motorola radios. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. It features a heavy duty coiled cable for maximum duability and convenience. Features: - Rugged lapel mic and in-line earphone - Extremely low profile - Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - Multi pin connector compatible with the following radios: - EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series - Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty Lapel Mic for Motorola.. - SPM-323EB - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty Lapel Mic for Motorola..
SPM-323EB
Pryme Radio Products Medium Duty Lapel Mic for Motorola.. SPM-323EB
Lapel mic/earphone combination with a coiled cable for medium duty applications using Motorola radios. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. It features a heavy duty coiled cable for maximum duability and convenience. Features: - Rugged lapel mic and in-line earphone - Extremely low profile - Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - Multi pin connector compatible with the following radios: - EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series - Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500

Lapel mic/earphone combination with a coiled cable for medium duty applications using Motorola radios. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. It features a heavy duty coiled cable for maximum duability and convenience.
Features:
- Rugged lapel mic and in-line earphone
- Extremely low profile
- Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear
- High-quality electret condenser mic element produces excellent transmitted audio
- Rugged polyurethane jacketed, coiled mic cable
- A large metal clip secures the mic/PTT to the user's lapel or collar
- Conveniently located Push-To-Talk for easy use
- Multi pin connector compatible with the following radios:
- EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series
- Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-323EB
Product Name Pryme Radio Products Medium Duty Lapel Mic for Motorola..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details