TelephoneStuff.com Pryme Radio Products Heavy Duty Speaker Microphones for.. SPM-3143

Description
Heavy Duty Speaker Microphone. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant - Polycarbonate housing - Front mounted Pryme Tactical Touch Speaker/Mic PTT U.S & Worldwide patent pending - High quality speaker and mic elements that allow for clear audio on both - Transmit and receive - Large metal reinforced clip that rotates 360 degrees - For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - Multi-pin connector compatible with the following radios: - Motorola Radio - EX500, EX600, EX600XLS, GL2000, GP328PLUS, GP338PLUS, GP344, GP388, PRO5151Elite - Relm Radio - RPV-3600, RPU-3000A, RPV3000A
Description
Heavy Duty Speaker Microphone. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant - Polycarbonate housing - Front mounted Pryme Tactical Touch Speaker/Mic PTT U.S & Worldwide patent pending - High quality speaker and mic elements that allow for clear audio on both - Transmit and receive - Large metal reinforced clip that rotates 360 degrees - For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - Multi-pin connector compatible with the following radios: - Motorola Radio - EX500, EX600, EX600XLS, GL2000, GP328PLUS, GP338PLUS, GP344, GP388, PRO5151Elite - Relm Radio - RPV-3600, RPU-3000A, RPV3000A

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Heavy Duty Speaker Microphones for.. - SPM-3143 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Heavy Duty Speaker Microphones for..
SPM-3143
Pryme Radio Products Heavy Duty Speaker Microphones for.. SPM-3143
Heavy Duty Speaker Microphone. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant - Polycarbonate housing - Front mounted Pryme Tactical Touch Speaker/Mic PTT U.S & Worldwide patent pending - High quality speaker and mic elements that allow for clear audio on both - Transmit and receive - Large metal reinforced clip that rotates 360 degrees - For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - Multi-pin connector compatible with the following radios: - Motorola Radio - EX500, EX600, EX600XLS, GL2000, GP328PLUS, GP338PLUS, GP344, GP388, PRO5151Elite - Relm Radio - RPV-3600, RPU-3000A, RPV3000A

Heavy Duty Speaker Microphone.
Features:
- Professional quality water resistant remote speaker microphone
- Heavy duty construction featuring polyurethane cables and impact resistant
- Polycarbonate housing
- Front mounted Pryme Tactical Touch Speaker/Mic PTT U.S & Worldwide patent pending
- High quality speaker and mic elements that allow for clear audio on both
- Transmit and receive
- Large metal reinforced clip that rotates 360 degrees
- For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT
- Multi-pin connector compatible with the following radios:
- Motorola Radio - EX500, EX600, EX600XLS, GL2000, GP328PLUS, GP338PLUS, GP344, GP388, PRO5151Elite
- Relm Radio - RPV-3600, RPU-3000A, RPV3000A

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-3143
Product Name Pryme Radio Products Heavy Duty Speaker Microphones for..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Dynamic Instrument Microphone - D4 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 40 to 18000 Hz
Sensitivity 1.4 mV/Pa (9653 mV/psi)
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details