TelephoneStuff.com Pryme Radio Products Heavy Duty Speaker Microphone with.. SPM-3110E

Description
Heavy duty speaker microphone with antenna extension. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction: polyurethane cables and impact resistant polycarbonate housing - Front mounted Pryme Tactical Touch? speaker/mic PTT, US & Worldwide patent pending - Special short coax coil reduces snags for extended life of product - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Antenna on Speaker Mic provides RF gain for improved transmissions - Large metal reinforced clip that rotates 360 degrees. For additional privacy and security, the SPM-3100E and SPM-3100A also have built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - The E Series provides a unique solution for radios that do not support RF at the side radio connection. PRYME extends a coaxial path straight to the radios antenna port to provide the necessary RF connection to the speaker mic. This allows radios to have a speaker mic with antenna for enhanced coverage- Multi-Pin connector type X10 compatible with the following radios: - Icom - IC-F30G - IC-F30GT - IC-F30GS - IC-F31GS - IC-F31GT - IC-F40G - IC-F40GS - IC-F40GT - IC-F50 - IC-F60 - IC-F70 - IC-F80
Description
Heavy duty speaker microphone with antenna extension. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction: polyurethane cables and impact resistant polycarbonate housing - Front mounted Pryme Tactical Touch? speaker/mic PTT, US & Worldwide patent pending - Special short coax coil reduces snags for extended life of product - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Antenna on Speaker Mic provides RF gain for improved transmissions - Large metal reinforced clip that rotates 360 degrees. For additional privacy and security, the SPM-3100E and SPM-3100A also have built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - The E Series provides a unique solution for radios that do not support RF at the side radio connection. PRYME extends a coaxial path straight to the radios antenna port to provide the necessary RF connection to the speaker mic. This allows radios to have a speaker mic with antenna for enhanced coverage- Multi-Pin connector type X10 compatible with the following radios: - Icom - IC-F30G - IC-F30GT - IC-F30GS - IC-F31GS - IC-F31GT - IC-F40G - IC-F40GS - IC-F40GT - IC-F50 - IC-F60 - IC-F70 - IC-F80

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Heavy Duty Speaker Microphone with.. - SPM-3110E - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Heavy Duty Speaker Microphone with..
SPM-3110E
Pryme Radio Products Heavy Duty Speaker Microphone with.. SPM-3110E
Heavy duty speaker microphone with antenna extension. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction: polyurethane cables and impact resistant polycarbonate housing - Front mounted Pryme Tactical Touch? speaker/mic PTT, US & Worldwide patent pending - Special short coax coil reduces snags for extended life of product - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Antenna on Speaker Mic provides RF gain for improved transmissions - Large metal reinforced clip that rotates 360 degrees. For additional privacy and security, the SPM-3100E and SPM-3100A also have built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - The E Series provides a unique solution for radios that do not support RF at the side radio connection. PRYME extends a coaxial path straight to the radios antenna port to provide the necessary RF connection to the speaker mic. This allows radios to have a speaker mic with antenna for enhanced coverage- Multi-Pin connector type X10 compatible with the following radios: - Icom - IC-F30G - IC-F30GT - IC-F30GS - IC-F31GS - IC-F31GT - IC-F40G - IC-F40GS - IC-F40GT - IC-F50 - IC-F60 - IC-F70 - IC-F80

Heavy duty speaker microphone with antenna extension.
Features:
- Professional quality water resistant remote speaker microphone
- Heavy duty construction: polyurethane cables and impact resistant polycarbonate housing
- Front mounted Pryme Tactical Touch? speaker/mic PTT, US & Worldwide patent pending
- Special short coax coil reduces snags for extended life of product
- High quality speaker and mic elements that allow for clear audio on both transmit and receive
- Antenna on Speaker Mic provides RF gain for improved transmissions
- Large metal reinforced clip that rotates 360 degrees.
For additional privacy and security, the SPM-3100E and SPM-3100A also have built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT
- The E Series provides a unique solution for radios that do not support RF at the side radio connection. PRYME extends a coaxial path straight to the radios antenna port to provide the necessary RF connection to the speaker mic. This allows radios to have a speaker mic with antenna for enhanced coverage- Multi-Pin connector type X10 compatible with the following radios:
- Icom - IC-F30G - IC-F30GT - IC-F30GS - IC-F31GS - IC-F31GT - IC-F40G - IC-F40GS - IC-F40GT - IC-F50 - IC-F60 - IC-F70 - IC-F80

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-3110E
Product Name Pryme Radio Products Heavy Duty Speaker Microphone with..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 2805698 - RS Components, Ltd.
Infineon Technologies AG
View Details
3 suppliers
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details