TelephoneStuff.com Pryme Radio Products Medium Duty Lapel Mic for Icom Radios SPM-310EB

Description
Lapel mic/earphone combination with a coiled cable for medium duty applications using Icom radios. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. Features a heavy duty coiled cable for maximum durability and convenience. Features: - Rugged lapel mic and in-line earphone - Extremely low profile - Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - Multi-pin connector compatible with the following radios: - ICOM Radio - IC-F30G, IC-F30GT, IC-F30GS, IC-F31GS, IC-F31GT, IC-F40G, IC-F40GS, IC-F40GT, IC-F50, IC-F60, IC-F70, IC-F80, IC-F3061T/T, IC-F4061T/S, IC-M88
Description
Lapel mic/earphone combination with a coiled cable for medium duty applications using Icom radios. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. Features a heavy duty coiled cable for maximum durability and convenience. Features: - Rugged lapel mic and in-line earphone - Extremely low profile - Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - Multi-pin connector compatible with the following radios: - ICOM Radio - IC-F30G, IC-F30GT, IC-F30GS, IC-F31GS, IC-F31GT, IC-F40G, IC-F40GS, IC-F40GT, IC-F50, IC-F60, IC-F70, IC-F80, IC-F3061T/T, IC-F4061T/S, IC-M88

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty Lapel Mic for Icom Radios - SPM-310EB - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty Lapel Mic for Icom Radios
SPM-310EB
Pryme Radio Products Medium Duty Lapel Mic for Icom Radios SPM-310EB
Lapel mic/earphone combination with a coiled cable for medium duty applications using Icom radios. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. Features a heavy duty coiled cable for maximum durability and convenience. Features: - Rugged lapel mic and in-line earphone - Extremely low profile - Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - Multi-pin connector compatible with the following radios: - ICOM Radio - IC-F30G, IC-F30GT, IC-F30GS, IC-F31GS, IC-F31GT, IC-F40G, IC-F40GS, IC-F40GT, IC-F50, IC-F60, IC-F70, IC-F80, IC-F3061T/T, IC-F4061T/S, IC-M88

Lapel mic/earphone combination with a coiled cable for medium duty applications using Icom radios. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. Features a heavy duty coiled cable for maximum durability and convenience.
Features:
- Rugged lapel mic and in-line earphone
- Extremely low profile
- Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear
- High-quality electret condenser mic element produces excellent transmitted audio
- Rugged polyurethane jacketed, coiled mic cable
- A large metal clip secures the mic/PTT to the user's lapel or collar
- Conveniently located Push-To-Talk for easy use
- Multi-pin connector compatible with the following radios:
- ICOM Radio - IC-F30G, IC-F30GT, IC-F30GS, IC-F31GS, IC-F31GT, IC-F40G, IC-F40GS, IC-F40GT, IC-F50, IC-F60, IC-F70, IC-F80, IC-F3061T/T, IC-F4061T/S, IC-M88

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-310EB
Product Name Pryme Radio Products Medium Duty Lapel Mic for Icom Radios
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details