TelephoneStuff.com Pryme Radio Products Replacement Heavy Duty Speaker.. SPM-3105

Description
SPM-3100 Series Heavy Duty Public Safety Speaker Microphone with Male Quick Disconnect Connector.
Description
SPM-3100 Series Heavy Duty Public Safety Speaker Microphone with Male Quick Disconnect Connector.

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Replacement Heavy Duty Speaker.. - SPM-3105 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Replacement Heavy Duty Speaker..
SPM-3105
Pryme Radio Products Replacement Heavy Duty Speaker.. SPM-3105
SPM-3100 Series Heavy Duty Public Safety Speaker Microphone with Male Quick Disconnect Connector.

SPM-3100 Series Heavy Duty Public Safety Speaker Microphone with Male Quick Disconnect Connector.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-3105
Product Name Pryme Radio Products Replacement Heavy Duty Speaker..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details