TelephoneStuff.com Pryme Radio Products Heavy Duty Speaker Microphone for.. SPM-3101

Description
Heavy Duty Speaker Microphone. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant - Polycarbonate housing - Front mounted Pryme Tactical Touch Speaker/Mic PTT U.S & Worldwide patent pending - High quality speaker and mic elements that allow for clear audio on both - Transmit and receive - Large metal reinforced clip that rotates 360 degrees - For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - Two-pin connector compatible with the following radios: - Kenwood Radio - TK-208, TK-2100 (Pro Talk), TK-2102 (Pro Talk), TK-2130 (Pro Talk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260D, TK-260G, TK-270, TK-2170, TK-3170, YK-272G, TK-308, TK-3100 (Pro Talk), TK-270G, TK-3160, TK-320, TK-340, TK-3101 (Free Talk), TK-3102 (Pro Talk), TK-3130 (Pro Talk XLS), TK-3131 (Free Talk XLS), TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-373, TK-430, TK-431, TK-2200, TK-3200, TH-22AT, TH-235A, TH-D7A(G), TH-F6, TH-G71A, TH-K2AT, TH-77A, TH-78A, TH-28A, TH-48A, TH-42AT - Relm Radio - RPU416, RPV516, RPU499, RPV599X
Description
Heavy Duty Speaker Microphone. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant - Polycarbonate housing - Front mounted Pryme Tactical Touch Speaker/Mic PTT U.S & Worldwide patent pending - High quality speaker and mic elements that allow for clear audio on both - Transmit and receive - Large metal reinforced clip that rotates 360 degrees - For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - Two-pin connector compatible with the following radios: - Kenwood Radio - TK-208, TK-2100 (Pro Talk), TK-2102 (Pro Talk), TK-2130 (Pro Talk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260D, TK-260G, TK-270, TK-2170, TK-3170, YK-272G, TK-308, TK-3100 (Pro Talk), TK-270G, TK-3160, TK-320, TK-340, TK-3101 (Free Talk), TK-3102 (Pro Talk), TK-3130 (Pro Talk XLS), TK-3131 (Free Talk XLS), TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-373, TK-430, TK-431, TK-2200, TK-3200, TH-22AT, TH-235A, TH-D7A(G), TH-F6, TH-G71A, TH-K2AT, TH-77A, TH-78A, TH-28A, TH-48A, TH-42AT - Relm Radio - RPU416, RPV516, RPU499, RPV599X

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Heavy Duty Speaker Microphone for.. - SPM-3101 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Heavy Duty Speaker Microphone for..
SPM-3101
Pryme Radio Products Heavy Duty Speaker Microphone for.. SPM-3101
Heavy Duty Speaker Microphone. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant - Polycarbonate housing - Front mounted Pryme Tactical Touch Speaker/Mic PTT U.S & Worldwide patent pending - High quality speaker and mic elements that allow for clear audio on both - Transmit and receive - Large metal reinforced clip that rotates 360 degrees - For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - Two-pin connector compatible with the following radios: - Kenwood Radio - TK-208, TK-2100 (Pro Talk), TK-2102 (Pro Talk), TK-2130 (Pro Talk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260D, TK-260G, TK-270, TK-2170, TK-3170, YK-272G, TK-308, TK-3100 (Pro Talk), TK-270G, TK-3160, TK-320, TK-340, TK-3101 (Free Talk), TK-3102 (Pro Talk), TK-3130 (Pro Talk XLS), TK-3131 (Free Talk XLS), TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-373, TK-430, TK-431, TK-2200, TK-3200, TH-22AT, TH-235A, TH-D7A(G), TH-F6, TH-G71A, TH-K2AT, TH-77A, TH-78A, TH-28A, TH-48A, TH-42AT - Relm Radio - RPU416, RPV516, RPU499, RPV599X

Heavy Duty Speaker Microphone.
Features:
- Professional quality water resistant remote speaker microphone
- Heavy duty construction featuring polyurethane cables and impact resistant
- Polycarbonate housing
- Front mounted Pryme Tactical Touch Speaker/Mic PTT U.S & Worldwide patent pending
- High quality speaker and mic elements that allow for clear audio on both
- Transmit and receive
- Large metal reinforced clip that rotates 360 degrees
- For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT
- Two-pin connector compatible with the following radios:
- Kenwood Radio - TK-208, TK-2100 (Pro Talk), TK-2102 (Pro Talk), TK-2130 (Pro Talk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260D, TK-260G, TK-270, TK-2170, TK-3170, YK-272G, TK-308, TK-3100 (Pro Talk), TK-270G, TK-3160, TK-320, TK-340, TK-3101 (Free Talk), TK-3102 (Pro Talk), TK-3130 (Pro Talk XLS), TK-3131 (Free Talk XLS), TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-373, TK-430, TK-431, TK-2200, TK-3200, TH-22AT, TH-235A, TH-D7A(G), TH-F6, TH-G71A, TH-K2AT, TH-77A, TH-78A, TH-28A, TH-48A, TH-42AT
- Relm Radio - RPU416, RPV516, RPU499, RPV599X

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-3101
Product Name Pryme Radio Products Heavy Duty Speaker Microphone for..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
 - DM-3.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details