TelephoneStuff.com Pryme Radio Products Heavy Duty Speaker Microphone for.. SPM-3100L

Description
Heavy Duty Speaker Microphone. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant - Polycarbonate housing - Front mounted Pryme Tactical Touch Speaker/Mic PTT U.S & Worldwide patent pending - High quality speaker and mic elements that allow for clear audio on both - Transmit and receive - Large metal reinforced clip that rotates 360 degrees - For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - Compatible with the following radios: - Maxon - VX310, VX-500, VX-510, VX-520 - Midland - 75-785, 75-440, 80-400, GXT-200, GXT-250, GXT-300, GXT-500, GXT-600, GXT-650, GXT-325, GXT-400, GXT-444, GXT-450, G-225, G-227, G-300, LXT210, LXT216, LXT303, LXT305, LXT350, LXT410, LXT435 - Vertex - VX-200, VX310, VX-500, VX-510, VX-520
Description
Heavy Duty Speaker Microphone. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant - Polycarbonate housing - Front mounted Pryme Tactical Touch Speaker/Mic PTT U.S & Worldwide patent pending - High quality speaker and mic elements that allow for clear audio on both - Transmit and receive - Large metal reinforced clip that rotates 360 degrees - For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - Compatible with the following radios: - Maxon - VX310, VX-500, VX-510, VX-520 - Midland - 75-785, 75-440, 80-400, GXT-200, GXT-250, GXT-300, GXT-500, GXT-600, GXT-650, GXT-325, GXT-400, GXT-444, GXT-450, G-225, G-227, G-300, LXT210, LXT216, LXT303, LXT305, LXT350, LXT410, LXT435 - Vertex - VX-200, VX310, VX-500, VX-510, VX-520

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Heavy Duty Speaker Microphone for.. - SPM-3100L - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Heavy Duty Speaker Microphone for..
SPM-3100L
Pryme Radio Products Heavy Duty Speaker Microphone for.. SPM-3100L
Heavy Duty Speaker Microphone. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant - Polycarbonate housing - Front mounted Pryme Tactical Touch Speaker/Mic PTT U.S & Worldwide patent pending - High quality speaker and mic elements that allow for clear audio on both - Transmit and receive - Large metal reinforced clip that rotates 360 degrees - For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - Compatible with the following radios: - Maxon - VX310, VX-500, VX-510, VX-520 - Midland - 75-785, 75-440, 80-400, GXT-200, GXT-250, GXT-300, GXT-500, GXT-600, GXT-650, GXT-325, GXT-400, GXT-444, GXT-450, G-225, G-227, G-300, LXT210, LXT216, LXT303, LXT305, LXT350, LXT410, LXT435 - Vertex - VX-200, VX310, VX-500, VX-510, VX-520

Heavy Duty Speaker Microphone.
Features:
- Professional quality water resistant remote speaker microphone
- Heavy duty construction featuring polyurethane cables and impact resistant
- Polycarbonate housing
- Front mounted Pryme Tactical Touch Speaker/Mic PTT U.S & Worldwide patent pending
- High quality speaker and mic elements that allow for clear audio on both
- Transmit and receive
- Large metal reinforced clip that rotates 360 degrees
- For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT
- Compatible with the following radios:
- Maxon - VX310, VX-500, VX-510, VX-520
- Midland - 75-785, 75-440, 80-400, GXT-200, GXT-250, GXT-300, GXT-500, GXT-600, GXT-650, GXT-325, GXT-400, GXT-444, GXT-450, G-225, G-227, G-300, LXT210, LXT216, LXT303, LXT305, LXT350, LXT410, LXT435
- Vertex - VX-200, VX310, VX-500, VX-510, VX-520

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-3100L
Product Name Pryme Radio Products Heavy Duty Speaker Microphone for..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
 - DM-4.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2.24 mV/Pa (15435 mV/psi)
View Details