TelephoneStuff.com Pryme Radio Products Sonic Medium Duty Lapel Microphone.. SPM-3063

Description
Sonic Medium Duty Lapel Microphone for Motorola Radios features a rugged lapel mic with in-line acoustic tube earphone. Clear eartube features a micro speaker-transducer which can be easily concealed behind the ear and provides outstanding audio. Features: - Heavy-duty microphone cable with a strong polyurethane jacket and superior strain relief - Mic housing is made of high-quality polycarbonate for long life in the field - Dual Switch Technology (DST) for maximum durability
Description
Sonic Medium Duty Lapel Microphone for Motorola Radios features a rugged lapel mic with in-line acoustic tube earphone. Clear eartube features a micro speaker-transducer which can be easily concealed behind the ear and provides outstanding audio. Features: - Heavy-duty microphone cable with a strong polyurethane jacket and superior strain relief - Mic housing is made of high-quality polycarbonate for long life in the field - Dual Switch Technology (DST) for maximum durability

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Sonic Medium Duty Lapel Microphone.. - SPM-3063 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Sonic Medium Duty Lapel Microphone..
SPM-3063
Pryme Radio Products Sonic Medium Duty Lapel Microphone.. SPM-3063
Sonic Medium Duty Lapel Microphone for Motorola Radios features a rugged lapel mic with in-line acoustic tube earphone. Clear eartube features a micro speaker-transducer which can be easily concealed behind the ear and provides outstanding audio. Features: - Heavy-duty microphone cable with a strong polyurethane jacket and superior strain relief - Mic housing is made of high-quality polycarbonate for long life in the field - Dual Switch Technology (DST) for maximum durability

Sonic Medium Duty Lapel Microphone for Motorola Radios features a rugged lapel mic with in-line acoustic tube earphone. Clear eartube features a micro speaker-transducer which can be easily concealed behind the ear and provides outstanding audio.
Features:
- Heavy-duty microphone cable with a strong polyurethane jacket and superior strain relief
- Mic housing is made of high-quality polycarbonate for long life in the field
- Dual Switch Technology (DST) for maximum durability

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-3063
Product Name Pryme Radio Products Sonic Medium Duty Lapel Microphone..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Commercial Audio Microphones - DIMIC12S - Biamp Systems, Ltd.
Specs
Features Digital
Application Paging
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers