TelephoneStuff.com Pryme Radio Products Responder Medium Light Duty.. SPM-300EBL

Description
Responder Medium Light Duty Microphones for Midland/Vertex Radios Features: - Low profile rugged lapel mic and in-line earphone - Soft earhook holds earphone in place during strenuous activity and is extremely comfortable to wear - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Rugged polycarbonate housing for maximum durability - Polyurethane jacketed coiled mic cable - Conveniently located Push-To-Talk button for easy use - Two-pin connector compatible with the following radios: - Midland Radio - 75-785, 75-440, 80-400 - Vertex Radio - VX310, VX-500, VX-510, VX-520
Description
Responder Medium Light Duty Microphones for Midland/Vertex Radios Features: - Low profile rugged lapel mic and in-line earphone - Soft earhook holds earphone in place during strenuous activity and is extremely comfortable to wear - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Rugged polycarbonate housing for maximum durability - Polyurethane jacketed coiled mic cable - Conveniently located Push-To-Talk button for easy use - Two-pin connector compatible with the following radios: - Midland Radio - 75-785, 75-440, 80-400 - Vertex Radio - VX310, VX-500, VX-510, VX-520

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Responder Medium Light Duty.. - SPM-300EBL - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Responder Medium Light Duty..
SPM-300EBL
Pryme Radio Products Responder Medium Light Duty.. SPM-300EBL
Responder Medium Light Duty Microphones for Midland/Vertex Radios Features: - Low profile rugged lapel mic and in-line earphone - Soft earhook holds earphone in place during strenuous activity and is extremely comfortable to wear - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Rugged polycarbonate housing for maximum durability - Polyurethane jacketed coiled mic cable - Conveniently located Push-To-Talk button for easy use - Two-pin connector compatible with the following radios: - Midland Radio - 75-785, 75-440, 80-400 - Vertex Radio - VX310, VX-500, VX-510, VX-520

Responder Medium Light Duty Microphones for Midland/Vertex
Radios
Features:
- Low profile rugged lapel mic and in-line earphone
- Soft earhook holds earphone in place during strenuous activity and is extremely comfortable to wear
- High quality speaker and mic elements that allow for clear audio on both transmit and receive
- Rugged polycarbonate housing for maximum durability
- Polyurethane jacketed coiled mic cable
- Conveniently located Push-To-Talk button for easy use
- Two-pin connector compatible with the following radios:
- Midland Radio - 75-785, 75-440, 80-400
- Vertex Radio - VX310, VX-500, VX-510, VX-520

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-300EBL
Product Name Pryme Radio Products Responder Medium Light Duty..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details