TelephoneStuff.com Pryme Radio Products Medium Duty Lapel Microphone for Two-.. SPM-2300LM

Description
Medium Duty Lapel Microphone for Two-Wire Surveillance Kit is specifically designed for Midland 2-Pin Side Connector Radios including the GXT and LXT series. Lapel Microphone Surveillance Kit Features: - Rugged lapel microphone with surveillance style acoustic tube earphone - TWIST CONNECT acoustic tube assembly for hygiene and multiple users - Reinforced earphone clip provides cable retention and eliminates strain on earphone - Newly designed microphone housing uses high quality transmit capability - Convert PTT clip attaches to label or sleeve
Description
Medium Duty Lapel Microphone for Two-Wire Surveillance Kit is specifically designed for Midland 2-Pin Side Connector Radios including the GXT and LXT series. Lapel Microphone Surveillance Kit Features: - Rugged lapel microphone with surveillance style acoustic tube earphone - TWIST CONNECT acoustic tube assembly for hygiene and multiple users - Reinforced earphone clip provides cable retention and eliminates strain on earphone - Newly designed microphone housing uses high quality transmit capability - Convert PTT clip attaches to label or sleeve

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty Lapel Microphone for Two-.. - SPM-2300LM - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty Lapel Microphone for Two-..
SPM-2300LM
Pryme Radio Products Medium Duty Lapel Microphone for Two-.. SPM-2300LM
Medium Duty Lapel Microphone for Two-Wire Surveillance Kit is specifically designed for Midland 2-Pin Side Connector Radios including the GXT and LXT series. Lapel Microphone Surveillance Kit Features: - Rugged lapel microphone with surveillance style acoustic tube earphone - TWIST CONNECT acoustic tube assembly for hygiene and multiple users - Reinforced earphone clip provides cable retention and eliminates strain on earphone - Newly designed microphone housing uses high quality transmit capability - Convert PTT clip attaches to label or sleeve

Medium Duty Lapel Microphone for Two-Wire Surveillance Kit is specifically designed for Midland 2-Pin Side Connector Radios including the GXT and LXT series.
Lapel Microphone Surveillance Kit Features:
- Rugged lapel microphone with surveillance style acoustic tube earphone
- TWIST CONNECT acoustic tube assembly for hygiene and multiple users
- Reinforced earphone clip provides cable retention and eliminates strain on earphone
- Newly designed microphone housing uses high quality transmit capability
- Convert PTT clip attaches to label or sleeve

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-2300LM
Product Name Pryme Radio Products Medium Duty Lapel Microphone for Two-..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details