TelephoneStuff.com Pryme Radio Products Heavy Duty Remote Microphone for EF.. SPM-2106

Description
Heavy duty construction featuring polyurethane cables and impact resistant polycarbonate housing. Quick Disconnect The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios. Features - Professional quality water resistant remote speaker microphone - Rubber sealed housing for heavy duty use in wet environment - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Large PTT switch and metal reinforced clip that rotates 360 degrees - Featuring a 3.5mm jack for connecting an earphone to the unit - Multi-pin connector compatible with the following radios: - EF Johnson Radio - SMARTNET/SMARTZONE, 7780/8100 Series, AVENGER-8150, AVENGER-8160, AVENGER-7780, AVENGER-8170
Description
Heavy duty construction featuring polyurethane cables and impact resistant polycarbonate housing. Quick Disconnect The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios. Features - Professional quality water resistant remote speaker microphone - Rubber sealed housing for heavy duty use in wet environment - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Large PTT switch and metal reinforced clip that rotates 360 degrees - Featuring a 3.5mm jack for connecting an earphone to the unit - Multi-pin connector compatible with the following radios: - EF Johnson Radio - SMARTNET/SMARTZONE, 7780/8100 Series, AVENGER-8150, AVENGER-8160, AVENGER-7780, AVENGER-8170

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Heavy Duty Remote Microphone for EF.. - SPM-2106 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Heavy Duty Remote Microphone for EF..
SPM-2106
Pryme Radio Products Heavy Duty Remote Microphone for EF.. SPM-2106
Heavy duty construction featuring polyurethane cables and impact resistant polycarbonate housing. Quick Disconnect The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios. Features - Professional quality water resistant remote speaker microphone - Rubber sealed housing for heavy duty use in wet environment - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Large PTT switch and metal reinforced clip that rotates 360 degrees - Featuring a 3.5mm jack for connecting an earphone to the unit - Multi-pin connector compatible with the following radios: - EF Johnson Radio - SMARTNET/SMARTZONE, 7780/8100 Series, AVENGER-8150, AVENGER-8160, AVENGER-7780, AVENGER-8170

Heavy duty construction featuring polyurethane cables and impact resistant polycarbonate housing.
Quick Disconnect
The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios.
Features
- Professional quality water resistant remote speaker microphone
- Rubber sealed housing for heavy duty use in wet environment
- High quality speaker and mic elements that allow for clear audio on both transmit and receive
- Large PTT switch and metal reinforced clip that rotates 360 degrees
- Featuring a 3.5mm jack for connecting an earphone to the unit
- Multi-pin connector compatible with the following radios:
- EF Johnson Radio - SMARTNET/SMARTZONE, 7780/8100 Series, AVENGER-8150, AVENGER-8160, AVENGER-7780, AVENGER-8170

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-2106
Product Name Pryme Radio Products Heavy Duty Remote Microphone for EF..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers