TelephoneStuff.com Pryme Radio Products Heavy-Duty Remote Speaker Microphone.. SPM-2100LM

Description
Heavy-Duty Remote Speaker Microphone for Midland radios. Heavy duty construction featuring polyurethane cables and impact resistant polycarbonate housing. Quick Disconnect The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios. Features - Professional quality water resistant remote speaker microphone - Rubber sealed housing for heavy duty use in wet environment - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Large PTT switch and metal reinforced clip that rotates 360 degrees - Two-pin connector compatible with the following radios: - Midland Radio - All GXT and LXT Series
Description
Heavy-Duty Remote Speaker Microphone for Midland radios. Heavy duty construction featuring polyurethane cables and impact resistant polycarbonate housing. Quick Disconnect The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios. Features - Professional quality water resistant remote speaker microphone - Rubber sealed housing for heavy duty use in wet environment - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Large PTT switch and metal reinforced clip that rotates 360 degrees - Two-pin connector compatible with the following radios: - Midland Radio - All GXT and LXT Series

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Heavy-Duty Remote Speaker Microphone.. - SPM-2100LM - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Heavy-Duty Remote Speaker Microphone..
SPM-2100LM
Pryme Radio Products Heavy-Duty Remote Speaker Microphone.. SPM-2100LM
Heavy-Duty Remote Speaker Microphone for Midland radios. Heavy duty construction featuring polyurethane cables and impact resistant polycarbonate housing. Quick Disconnect The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios. Features - Professional quality water resistant remote speaker microphone - Rubber sealed housing for heavy duty use in wet environment - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Large PTT switch and metal reinforced clip that rotates 360 degrees - Two-pin connector compatible with the following radios: - Midland Radio - All GXT and LXT Series

Heavy-Duty Remote Speaker Microphone for Midland radios.
Heavy duty construction featuring polyurethane cables and impact resistant polycarbonate housing.
Quick Disconnect
The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios.
Features
- Professional quality water resistant remote speaker microphone
- Rubber sealed housing for heavy duty use in wet environment
- High quality speaker and mic elements that allow for clear audio on both transmit and receive
- Large PTT switch and metal reinforced clip that rotates 360 degrees
- Two-pin connector compatible with the following radios:
- Midland Radio - All GXT and LXT Series

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-2100LM
Product Name Pryme Radio Products Heavy-Duty Remote Speaker Microphone..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details