TelephoneStuff.com Pryme Radio Products SPM-1500 Series Medium Duty Throat.. SPM-1522

Description
A perfect solution for high noise and tactical environments using Vertex radios. The dual electret condenser microphone picks up the user's voice directly from vocal chord vibrations, cutting down on ambient and near-by noise, while the acoustic tube earphone provides privacy. Features a large PTT which can be easily activated even while wearing heavy gloves. Features: - Professional quality throat microphone with earphone - Reduces background noise by picking up the sound of the user's voice directly from vocal chord vibrations - Dual microphone system provides the highest quality transmit audio possible - Adjusts to comfortably fit most users - Heavy duty construction featuring polyurethane cable, rubber, and high impact poly carbonate - Uses a clear, acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button secures to the user's lapel or belt by way of a heavy clothing clip - Modular microphone cables make for easier field repairs - One-pin connector compatible with the following Vertex radios: - VX-150, VX-160, VX-180, VX-210, VX2-10A, VX-400, VX-410, VX-420, VX-427
Description
A perfect solution for high noise and tactical environments using Vertex radios. The dual electret condenser microphone picks up the user's voice directly from vocal chord vibrations, cutting down on ambient and near-by noise, while the acoustic tube earphone provides privacy. Features a large PTT which can be easily activated even while wearing heavy gloves. Features: - Professional quality throat microphone with earphone - Reduces background noise by picking up the sound of the user's voice directly from vocal chord vibrations - Dual microphone system provides the highest quality transmit audio possible - Adjusts to comfortably fit most users - Heavy duty construction featuring polyurethane cable, rubber, and high impact poly carbonate - Uses a clear, acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button secures to the user's lapel or belt by way of a heavy clothing clip - Modular microphone cables make for easier field repairs - One-pin connector compatible with the following Vertex radios: - VX-150, VX-160, VX-180, VX-210, VX2-10A, VX-400, VX-410, VX-420, VX-427

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products SPM-1500 Series Medium Duty Throat.. - SPM-1522 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products SPM-1500 Series Medium Duty Throat..
SPM-1522
Pryme Radio Products SPM-1500 Series Medium Duty Throat.. SPM-1522
A perfect solution for high noise and tactical environments using Vertex radios. The dual electret condenser microphone picks up the user's voice directly from vocal chord vibrations, cutting down on ambient and near-by noise, while the acoustic tube earphone provides privacy. Features a large PTT which can be easily activated even while wearing heavy gloves. Features: - Professional quality throat microphone with earphone - Reduces background noise by picking up the sound of the user's voice directly from vocal chord vibrations - Dual microphone system provides the highest quality transmit audio possible - Adjusts to comfortably fit most users - Heavy duty construction featuring polyurethane cable, rubber, and high impact poly carbonate - Uses a clear, acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button secures to the user's lapel or belt by way of a heavy clothing clip - Modular microphone cables make for easier field repairs - One-pin connector compatible with the following Vertex radios: - VX-150, VX-160, VX-180, VX-210, VX2-10A, VX-400, VX-410, VX-420, VX-427

A perfect solution for high noise and tactical environments using Vertex radios. The dual electret condenser microphone picks up the user's
voice directly from vocal chord vibrations, cutting down on ambient and near-by noise, while the acoustic tube earphone provides privacy. Features a large PTT which can be easily activated even while wearing heavy gloves.
Features:
- Professional quality throat microphone with earphone
- Reduces background noise by picking up the sound of the user's voice directly from vocal chord vibrations
- Dual microphone system provides the highest quality transmit audio possible
- Adjusts to comfortably fit most users
- Heavy duty construction featuring polyurethane cable, rubber, and high impact poly carbonate
- Uses a clear, acoustic tube style surveillance earphone made of heavy grade surgical tubing
- Large PTT button secures to the user's lapel or belt by way of a heavy clothing clip
- Modular microphone cables make for easier field repairs
- One-pin connector compatible with the following Vertex radios:
- VX-150, VX-160, VX-180, VX-210, VX2-10A, VX-400, VX-410, VX-420, VX-427

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1522
Product Name Pryme Radio Products SPM-1500 Series Medium Duty Throat..
Application Active Noise Cancellation; Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
 - CONTACT 800T - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 50 to 18000 Hz
SN Ratio 105 dB
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details