TelephoneStuff.com Pryme Radio Products Gladiator Heavy Duty Throat.. SPM-1500ILS

Description
Gladiator Medium Duty Throat Microphones for Icom Radios Features: - Tactical heavy duty throat microphone - Blocks background noise by picking up the sound of the user's voice directly from vocal chord vibration - Dual microphone system provides the excellent transmit audio - Heavy duty construction featuring polyurethane cable, rubber, and high impact polycarbonate - Uses clear acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button for tactical set up - Two-pin connector compatible with the following radios: - Icom Radio - F-14,/F24 Series, F3G/4G Series, F33G, F-51, F-61, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11/21 Series, IC-F31, IC-F302IT/S, IC-F402IT/S, IC-V8, IC-V85, IC-F21BR, IC-F21GM
Description
Gladiator Medium Duty Throat Microphones for Icom Radios Features: - Tactical heavy duty throat microphone - Blocks background noise by picking up the sound of the user's voice directly from vocal chord vibration - Dual microphone system provides the excellent transmit audio - Heavy duty construction featuring polyurethane cable, rubber, and high impact polycarbonate - Uses clear acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button for tactical set up - Two-pin connector compatible with the following radios: - Icom Radio - F-14,/F24 Series, F3G/4G Series, F33G, F-51, F-61, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11/21 Series, IC-F31, IC-F302IT/S, IC-F402IT/S, IC-V8, IC-V85, IC-F21BR, IC-F21GM

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Gladiator Heavy Duty Throat.. - SPM-1500ILS - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Gladiator Heavy Duty Throat..
SPM-1500ILS
Pryme Radio Products Gladiator Heavy Duty Throat.. SPM-1500ILS
Gladiator Medium Duty Throat Microphones for Icom Radios Features: - Tactical heavy duty throat microphone - Blocks background noise by picking up the sound of the user's voice directly from vocal chord vibration - Dual microphone system provides the excellent transmit audio - Heavy duty construction featuring polyurethane cable, rubber, and high impact polycarbonate - Uses clear acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button for tactical set up - Two-pin connector compatible with the following radios: - Icom Radio - F-14,/F24 Series, F3G/4G Series, F33G, F-51, F-61, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11/21 Series, IC-F31, IC-F302IT/S, IC-F402IT/S, IC-V8, IC-V85, IC-F21BR, IC-F21GM

Gladiator Medium Duty Throat Microphones for Icom Radios
Features:
- Tactical heavy duty throat microphone
- Blocks background noise by picking up the sound of the user's voice directly from vocal chord vibration
- Dual microphone system provides the excellent transmit audio
- Heavy duty construction featuring polyurethane cable, rubber, and high impact polycarbonate
- Uses clear acoustic tube style surveillance earphone made of heavy grade surgical tubing
- Large PTT button for tactical set up
- Two-pin connector compatible with the following radios:
- Icom Radio - F-14,/F24 Series, F3G/4G Series, F33G, F-51, F-61, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11/21 Series, IC-F31, IC-F302IT/S, IC-F402IT/S, IC-V8, IC-V85, IC-F21BR, IC-F21GM

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1500ILS
Product Name Pryme Radio Products Gladiator Heavy Duty Throat..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details