TelephoneStuff.com Pryme Radio Products Observer Light Duty Speaker.. SPM-143

Description
SPM-100 series for multi pin motorola radios. Features: - Lightweight, smaller remote speaker microphone - High quality electret condenser-style microphone element that produces excellent transmit audio as well as powerful speaker - For additional privacy and security, the SPM-100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON, or SCOUT - Spring loaded metal reinforced clothing clip which can be rotated 360° - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Multi-pin connector compatible with the following radios: - Motorola Radio - EX500, EX600, EX600XLS, GL2000, GP328PLUS, GP338PLUS, GP344, GP388, PRO5151Elite - Relm Radio - RPV-3600, RPU-3000A, RPV3000A
Description
SPM-100 series for multi pin motorola radios. Features: - Lightweight, smaller remote speaker microphone - High quality electret condenser-style microphone element that produces excellent transmit audio as well as powerful speaker - For additional privacy and security, the SPM-100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON, or SCOUT - Spring loaded metal reinforced clothing clip which can be rotated 360° - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Multi-pin connector compatible with the following radios: - Motorola Radio - EX500, EX600, EX600XLS, GL2000, GP328PLUS, GP338PLUS, GP344, GP388, PRO5151Elite - Relm Radio - RPV-3600, RPU-3000A, RPV3000A

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Observer Light Duty Speaker.. - SPM-143 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Observer Light Duty Speaker..
SPM-143
Pryme Radio Products Observer Light Duty Speaker.. SPM-143
SPM-100 series for multi pin motorola radios. Features: - Lightweight, smaller remote speaker microphone - High quality electret condenser-style microphone element that produces excellent transmit audio as well as powerful speaker - For additional privacy and security, the SPM-100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON, or SCOUT - Spring loaded metal reinforced clothing clip which can be rotated 360° - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Multi-pin connector compatible with the following radios: - Motorola Radio - EX500, EX600, EX600XLS, GL2000, GP328PLUS, GP338PLUS, GP344, GP388, PRO5151Elite - Relm Radio - RPV-3600, RPU-3000A, RPV3000A

SPM-100 series for multi pin motorola radios.
Features:
- Lightweight, smaller remote speaker microphone
- High quality electret condenser-style microphone element that produces excellent transmit audio as well as powerful speaker
- For additional privacy and security, the SPM-100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON, or SCOUT
- Spring loaded metal reinforced clothing clip which can be rotated 360°
- Durable polycarbonate housing for long product lifespan
- Flexible polyurethane jacketed microphone cable with ample strain relief
- Multi-pin connector compatible with the following radios:
- Motorola Radio - EX500, EX600, EX600XLS, GL2000, GP328PLUS, GP338PLUS, GP344, GP388, PRO5151Elite
- Relm Radio - RPV-3600, RPU-3000A, RPV3000A

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-143
Product Name Pryme Radio Products Observer Light Duty Speaker..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details