TelephoneStuff.com Pryme Radio Products Replacement Medium Duty Boom.. SPM-1405

Description
SPM-1400 Series Medium Duty Behind-The-Head Boom Microphone Headset with Male Quick Disconnect Connector.
Description
SPM-1400 Series Medium Duty Behind-The-Head Boom Microphone Headset with Male Quick Disconnect Connector.

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Replacement Medium Duty Boom.. - SPM-1405 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Replacement Medium Duty Boom..
SPM-1405
Pryme Radio Products Replacement Medium Duty Boom.. SPM-1405
SPM-1400 Series Medium Duty Behind-The-Head Boom Microphone Headset with Male Quick Disconnect Connector.

SPM-1400 Series Medium Duty Behind-The-Head Boom Microphone Headset with Male Quick Disconnect Connector.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1405
Product Name Pryme Radio Products Replacement Medium Duty Boom..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM63D135AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers