TelephoneStuff.com Pryme Radio Products Medium Duty Lapel Mic with Acoustic.. SPM-1363

Description
The professional quality lapel microphone combines all the comfort of Pryme's surveillance kits with the ease and utility of a lapel microphone. The acoustic tube earphone provides private listening, is low profile, and can be worn for hours on end. The in-line microphone/PTT is meant to be clipped to the user's lapel and can be operated quickly and conveniently. Made with high-impact polycarbonate and high quality polyurethane jacketed cable for maximum durability. Features: - Rugged lapel mic with surveillance style acoustic tube earphone - The clear eartube is low profile and provides outstanding receive audio - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polycarbonate housing for miximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - One-pin connector compatible with the following radios: - Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000 - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200 Quick Disconnect model includes end and adapter
Description
The professional quality lapel microphone combines all the comfort of Pryme's surveillance kits with the ease and utility of a lapel microphone. The acoustic tube earphone provides private listening, is low profile, and can be worn for hours on end. The in-line microphone/PTT is meant to be clipped to the user's lapel and can be operated quickly and conveniently. Made with high-impact polycarbonate and high quality polyurethane jacketed cable for maximum durability. Features: - Rugged lapel mic with surveillance style acoustic tube earphone - The clear eartube is low profile and provides outstanding receive audio - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polycarbonate housing for miximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - One-pin connector compatible with the following radios: - Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000 - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200 Quick Disconnect model includes end and adapter

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty Lapel Mic with Acoustic.. - SPM-1363 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty Lapel Mic with Acoustic..
SPM-1363
Pryme Radio Products Medium Duty Lapel Mic with Acoustic.. SPM-1363
The professional quality lapel microphone combines all the comfort of Pryme's surveillance kits with the ease and utility of a lapel microphone. The acoustic tube earphone provides private listening, is low profile, and can be worn for hours on end. The in-line microphone/PTT is meant to be clipped to the user's lapel and can be operated quickly and conveniently. Made with high-impact polycarbonate and high quality polyurethane jacketed cable for maximum durability. Features: - Rugged lapel mic with surveillance style acoustic tube earphone - The clear eartube is low profile and provides outstanding receive audio - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polycarbonate housing for miximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - One-pin connector compatible with the following radios: - Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000 - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200 Quick Disconnect model includes end and adapter

The professional quality lapel microphone combines all the comfort of Pryme's surveillance kits with the ease and utility of a lapel microphone. The acoustic tube earphone provides private listening, is low profile, and can be worn for hours on end. The in-line microphone/PTT is meant to be clipped to the user's lapel and can be operated quickly and conveniently. Made with high-impact polycarbonate and high quality polyurethane jacketed cable for maximum durability.
Features:
- Rugged lapel mic with surveillance style acoustic tube earphone
- The clear eartube is low profile and provides outstanding receive audio
- High-quality electret condenser mic element produces excellent transmitted audio
- Rugged polycarbonate housing for miximum durability
- Heavy-duty polyurethane jacketed, coiled mic cable
- A large metal clip secures the mic/PTT to the user's lapel or collar
- Conveniently located Push-To-Talk for easy use
- One-pin connector compatible with the following radios:
- Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000
- Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200
Quick Disconnect model includes end and adapter

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1363
Product Name Pryme Radio Products Medium Duty Lapel Mic with Acoustic..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers