TelephoneStuff.com Pryme Radio Products SPM-1300 Series Medium Duty Lapel Mic.. SPM-1353

Description
The professional quality lapel microphone combines all the comfort of Pryme's surveillance kits with the ease and utility of a lapel microphone. The acoustic tube earphone provides private listening, is low profile, and can be worn for hours on end. The in-line microphone/PTT is meant to be clipped to the user's lapel and can be operated quickly and conveniently. Made with high-impact polycarbonate and high quality polyurethane jacketed cable for maximum durability. Features: - Rugged lapel mic with surveillance style acoustic tube earphone - The clear eartube is low profile and provides outstanding receive audio - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polycarbonate housing for miximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - Hirose connector compatible with the following Motorola radios: - Motorola (Motorola NTN5075-MT adapter required) - HT600, MT1000, MTX Classic, MTX800, MTX900, P200 - Motorola (Motorola NTN5598 adapter required) - MT1000, MTX800, MTX900 - Motorola (Motorola NTN5213 or Motorola NTN5664 adapter required) - Astro Saber, Saber, Saber II, Saber III
Description
The professional quality lapel microphone combines all the comfort of Pryme's surveillance kits with the ease and utility of a lapel microphone. The acoustic tube earphone provides private listening, is low profile, and can be worn for hours on end. The in-line microphone/PTT is meant to be clipped to the user's lapel and can be operated quickly and conveniently. Made with high-impact polycarbonate and high quality polyurethane jacketed cable for maximum durability. Features: - Rugged lapel mic with surveillance style acoustic tube earphone - The clear eartube is low profile and provides outstanding receive audio - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polycarbonate housing for miximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - Hirose connector compatible with the following Motorola radios: - Motorola (Motorola NTN5075-MT adapter required) - HT600, MT1000, MTX Classic, MTX800, MTX900, P200 - Motorola (Motorola NTN5598 adapter required) - MT1000, MTX800, MTX900 - Motorola (Motorola NTN5213 or Motorola NTN5664 adapter required) - Astro Saber, Saber, Saber II, Saber III

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products SPM-1300 Series Medium Duty Lapel Mic.. - SPM-1353 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products SPM-1300 Series Medium Duty Lapel Mic..
SPM-1353
Pryme Radio Products SPM-1300 Series Medium Duty Lapel Mic.. SPM-1353
The professional quality lapel microphone combines all the comfort of Pryme's surveillance kits with the ease and utility of a lapel microphone. The acoustic tube earphone provides private listening, is low profile, and can be worn for hours on end. The in-line microphone/PTT is meant to be clipped to the user's lapel and can be operated quickly and conveniently. Made with high-impact polycarbonate and high quality polyurethane jacketed cable for maximum durability. Features: - Rugged lapel mic with surveillance style acoustic tube earphone - The clear eartube is low profile and provides outstanding receive audio - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polycarbonate housing for miximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - Hirose connector compatible with the following Motorola radios: - Motorola (Motorola NTN5075-MT adapter required) - HT600, MT1000, MTX Classic, MTX800, MTX900, P200 - Motorola (Motorola NTN5598 adapter required) - MT1000, MTX800, MTX900 - Motorola (Motorola NTN5213 or Motorola NTN5664 adapter required) - Astro Saber, Saber, Saber II, Saber III

The professional quality lapel microphone combines all the comfort of Pryme's surveillance kits with the ease and utility of a lapel microphone. The acoustic tube earphone provides private listening, is low profile, and can be worn for hours on end. The in-line microphone/PTT is meant to be clipped to the user's lapel and can be operated quickly and conveniently. Made with high-impact polycarbonate and high quality polyurethane jacketed cable for maximum durability.
Features:
- Rugged lapel mic with surveillance style acoustic tube earphone
- The clear eartube is low profile and provides outstanding receive audio
- High-quality electret condenser mic element produces excellent transmitted audio
- Rugged polycarbonate housing for miximum durability
- Heavy-duty polyurethane jacketed, coiled mic cable
- A large metal clip secures the mic/PTT to the user's lapel or collar
- Conveniently located Push-To-Talk for easy use
- Hirose connector compatible with the following Motorola radios:
- Motorola (Motorola NTN5075-MT adapter required) - HT600, MT1000, MTX Classic, MTX800, MTX900, P200
- Motorola (Motorola NTN5598 adapter required) - MT1000, MTX800, MTX900
- Motorola (Motorola NTN5213 or Motorola NTN5664 adapter required) - Astro Saber, Saber, Saber II, Saber III

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1353
Product Name Pryme Radio Products SPM-1300 Series Medium Duty Lapel Mic..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers