TelephoneStuff.com Pryme Radio Products Medium Duty Lapel Mic with Acoustic.. SPM-1304

Description
The professional quality lapel microphone combines all the comfort of Pryme's surveillance kits with the ease and utility of a lapel microphone. The acoustic tube earphone provides private listening, is low profile, and can be worn for hours on end. The in-line microphone/PTT is meant to be clipped to the user's lapel and can be operated quickly and conveniently. Made with high-impact polycarbonate and high quality polyurethane jacketed cable for maximum durability. Features: - Rugged lapel mic with surveillance style acoustic tube earphone - The clear eartube is low profile and provides outstanding receive audio - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polycarbonate housing for miximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - One-pin connector compatible with the following radios: - Maxon Radio - SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164
Description
The professional quality lapel microphone combines all the comfort of Pryme's surveillance kits with the ease and utility of a lapel microphone. The acoustic tube earphone provides private listening, is low profile, and can be worn for hours on end. The in-line microphone/PTT is meant to be clipped to the user's lapel and can be operated quickly and conveniently. Made with high-impact polycarbonate and high quality polyurethane jacketed cable for maximum durability. Features: - Rugged lapel mic with surveillance style acoustic tube earphone - The clear eartube is low profile and provides outstanding receive audio - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polycarbonate housing for miximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - One-pin connector compatible with the following radios: - Maxon Radio - SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty Lapel Mic with Acoustic.. - SPM-1304 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty Lapel Mic with Acoustic..
SPM-1304
Pryme Radio Products Medium Duty Lapel Mic with Acoustic.. SPM-1304
The professional quality lapel microphone combines all the comfort of Pryme's surveillance kits with the ease and utility of a lapel microphone. The acoustic tube earphone provides private listening, is low profile, and can be worn for hours on end. The in-line microphone/PTT is meant to be clipped to the user's lapel and can be operated quickly and conveniently. Made with high-impact polycarbonate and high quality polyurethane jacketed cable for maximum durability. Features: - Rugged lapel mic with surveillance style acoustic tube earphone - The clear eartube is low profile and provides outstanding receive audio - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polycarbonate housing for miximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - One-pin connector compatible with the following radios: - Maxon Radio - SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164

The professional quality lapel microphone combines all the comfort of Pryme's surveillance kits with the ease and utility of a lapel microphone. The acoustic tube earphone provides private listening, is low profile, and can be worn for hours on end. The in-line microphone/PTT is meant to be clipped to the user's lapel and can be operated quickly and conveniently. Made with high-impact polycarbonate and high quality polyurethane jacketed cable for maximum durability.
Features:
- Rugged lapel mic with surveillance style acoustic tube earphone
- The clear eartube is low profile and provides outstanding receive audio
- High-quality electret condenser mic element produces excellent transmitted audio
- Rugged polycarbonate housing for miximum durability
- Heavy-duty polyurethane jacketed, coiled mic cable
- A large metal clip secures the mic/PTT to the user's lapel or collar
- Conveniently located Push-To-Talk for easy use
- One-pin connector compatible with the following radios:
- Maxon Radio - SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1304
Product Name Pryme Radio Products Medium Duty Lapel Mic with Acoustic..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Electret Condenser Microphone - EM-9745(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details