TelephoneStuff.com Pryme Radio Products Medium Duty Lapel Mic with Acoustic.. SPM-1302

Description
The professional quality lapel microphone combines all the comfort of Pryme's surveillance kits with the ease and utility of a lapel microphone. The acoustic tube earphone provides private listening, is low profile, and can be worn for hours on end. The in-line microphone/PTT is meant to be clipped to the user's lapel and can be operated quickly and conveniently. Made with high-impact polycarbonate and high quality polyurethane jacketed cable for maximum durability. Features: - Rugged lapel mic with surveillance style acoustic tube earphone - The clear eartube is low profile and provides outstanding receive audio - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polycarbonate housing for miximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - One-pin connector compatible with the following radios: - Vertex Radio - VX-10, VX-300, VX-400, VXF-1, VX-110, VX-150, VX-2R, VX-5R, FT-50, FT-60
Description
The professional quality lapel microphone combines all the comfort of Pryme's surveillance kits with the ease and utility of a lapel microphone. The acoustic tube earphone provides private listening, is low profile, and can be worn for hours on end. The in-line microphone/PTT is meant to be clipped to the user's lapel and can be operated quickly and conveniently. Made with high-impact polycarbonate and high quality polyurethane jacketed cable for maximum durability. Features: - Rugged lapel mic with surveillance style acoustic tube earphone - The clear eartube is low profile and provides outstanding receive audio - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polycarbonate housing for miximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - One-pin connector compatible with the following radios: - Vertex Radio - VX-10, VX-300, VX-400, VXF-1, VX-110, VX-150, VX-2R, VX-5R, FT-50, FT-60

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty Lapel Mic with Acoustic.. - SPM-1302 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty Lapel Mic with Acoustic..
SPM-1302
Pryme Radio Products Medium Duty Lapel Mic with Acoustic.. SPM-1302
The professional quality lapel microphone combines all the comfort of Pryme's surveillance kits with the ease and utility of a lapel microphone. The acoustic tube earphone provides private listening, is low profile, and can be worn for hours on end. The in-line microphone/PTT is meant to be clipped to the user's lapel and can be operated quickly and conveniently. Made with high-impact polycarbonate and high quality polyurethane jacketed cable for maximum durability. Features: - Rugged lapel mic with surveillance style acoustic tube earphone - The clear eartube is low profile and provides outstanding receive audio - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polycarbonate housing for miximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - One-pin connector compatible with the following radios: - Vertex Radio - VX-10, VX-300, VX-400, VXF-1, VX-110, VX-150, VX-2R, VX-5R, FT-50, FT-60

The professional quality lapel microphone combines all the comfort of Pryme's surveillance kits with the ease and utility of a lapel microphone. The acoustic tube earphone provides private listening, is low profile, and can be worn for hours on end. The in-line microphone/PTT is meant to be clipped to the user's lapel and can be operated quickly and conveniently. Made with high-impact polycarbonate and high quality polyurethane jacketed cable for maximum durability.
Features:
- Rugged lapel mic with surveillance style acoustic tube earphone
- The clear eartube is low profile and provides outstanding receive audio
- High-quality electret condenser mic element produces excellent transmitted audio
- Rugged polycarbonate housing for miximum durability
- Heavy-duty polyurethane jacketed, coiled mic cable
- A large metal clip secures the mic/PTT to the user's lapel or collar
- Conveniently located Push-To-Talk for easy use
- One-pin connector compatible with the following radios:
- Vertex Radio - VX-10, VX-300, VX-400, VXF-1, VX-110, VX-150, VX-2R, VX-5R, FT-50, FT-60

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1302
Product Name Pryme Radio Products Medium Duty Lapel Mic with Acoustic..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details
Commercial Audio Microphones - MDS.CHAIR - Biamp Systems, Ltd.
Specs
Application Voice
View Details