TelephoneStuff.com Pryme Radio Products Tactical Medium Duty Lapel Microphone.. SPM-1301T

Description
The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Lapel Microphone Features: - Rugged Acoustic tube with earphone clip, easy connect, and in line mic - Earphone features the new threaded EASY CONNECT acoustic tube - New reinforced earphone clip prevents transducer (earphone) damage - Convenient in line mic for easy use - Durable polycarbonate housing for long product lifespan - Rugged polycarbonante PTT housing for maximum durability - High quality earphone allows ideal audio - Reinforced strain relief gives unit maximum durability - Large Tactical PTT switch and metal reinforced clip that rotates 360 degrees - Two-pin connector compatible with the following radios: - Kenwood Radio - TK-208, TK-2100 (Pro Talk), TK-2102 (Pro Talk), TK-2130 (Pro Talk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260D, TK-260G, TK-270, TK-2170, TK-3170, YK-272G, TK-308, TK-3100 (Pro Talk), TK-270G, TK-3160, TK-320, TK-340, TK-3101 (Free Talk), TK-3102 (Pro Talk), TK-3130 (Pro Talk XLS), TK-3131 (Free Talk XLS), TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-373, TK-430, TK-431, TK-2200, TK-3200, TH-22AT, TH-235A, TH-D7A(G), TH-F6, TH-G71A, TH-K2AT, TH-77A, TH-78A, TH-28A, TH-48A, TH-42AT - Relm Radio - RPU416, RPV516, RPU499, RPV599X
Description
The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Lapel Microphone Features: - Rugged Acoustic tube with earphone clip, easy connect, and in line mic - Earphone features the new threaded EASY CONNECT acoustic tube - New reinforced earphone clip prevents transducer (earphone) damage - Convenient in line mic for easy use - Durable polycarbonate housing for long product lifespan - Rugged polycarbonante PTT housing for maximum durability - High quality earphone allows ideal audio - Reinforced strain relief gives unit maximum durability - Large Tactical PTT switch and metal reinforced clip that rotates 360 degrees - Two-pin connector compatible with the following radios: - Kenwood Radio - TK-208, TK-2100 (Pro Talk), TK-2102 (Pro Talk), TK-2130 (Pro Talk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260D, TK-260G, TK-270, TK-2170, TK-3170, YK-272G, TK-308, TK-3100 (Pro Talk), TK-270G, TK-3160, TK-320, TK-340, TK-3101 (Free Talk), TK-3102 (Pro Talk), TK-3130 (Pro Talk XLS), TK-3131 (Free Talk XLS), TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-373, TK-430, TK-431, TK-2200, TK-3200, TH-22AT, TH-235A, TH-D7A(G), TH-F6, TH-G71A, TH-K2AT, TH-77A, TH-78A, TH-28A, TH-48A, TH-42AT - Relm Radio - RPU416, RPV516, RPU499, RPV599X

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Tactical Medium Duty Lapel Microphone.. - SPM-1301T - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Tactical Medium Duty Lapel Microphone..
SPM-1301T
Pryme Radio Products Tactical Medium Duty Lapel Microphone.. SPM-1301T
The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Lapel Microphone Features: - Rugged Acoustic tube with earphone clip, easy connect, and in line mic - Earphone features the new threaded EASY CONNECT acoustic tube - New reinforced earphone clip prevents transducer (earphone) damage - Convenient in line mic for easy use - Durable polycarbonate housing for long product lifespan - Rugged polycarbonante PTT housing for maximum durability - High quality earphone allows ideal audio - Reinforced strain relief gives unit maximum durability - Large Tactical PTT switch and metal reinforced clip that rotates 360 degrees - Two-pin connector compatible with the following radios: - Kenwood Radio - TK-208, TK-2100 (Pro Talk), TK-2102 (Pro Talk), TK-2130 (Pro Talk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260D, TK-260G, TK-270, TK-2170, TK-3170, YK-272G, TK-308, TK-3100 (Pro Talk), TK-270G, TK-3160, TK-320, TK-340, TK-3101 (Free Talk), TK-3102 (Pro Talk), TK-3130 (Pro Talk XLS), TK-3131 (Free Talk XLS), TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-373, TK-430, TK-431, TK-2200, TK-3200, TH-22AT, TH-235A, TH-D7A(G), TH-F6, TH-G71A, TH-K2AT, TH-77A, TH-78A, TH-28A, TH-48A, TH-42AT - Relm Radio - RPU416, RPV516, RPU499, RPV599X

The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT.
Lapel Microphone Features:
- Rugged Acoustic tube with earphone clip, easy connect, and in line mic
- Earphone features the new threaded EASY CONNECT acoustic tube
- New reinforced earphone clip prevents transducer (earphone) damage
- Convenient in line mic for easy use
- Durable polycarbonate housing for long product lifespan
- Rugged polycarbonante PTT housing for maximum durability
- High quality earphone allows ideal audio
- Reinforced strain relief gives unit maximum durability
- Large Tactical PTT switch and metal reinforced clip that rotates 360 degrees
- Two-pin connector compatible with the following radios:
- Kenwood Radio - TK-208, TK-2100 (Pro Talk), TK-2102 (Pro Talk), TK-2130 (Pro Talk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260D, TK-260G, TK-270, TK-2170, TK-3170, YK-272G, TK-308, TK-3100 (Pro Talk), TK-270G, TK-3160, TK-320, TK-340, TK-3101 (Free Talk), TK-3102 (Pro Talk), TK-3130 (Pro Talk XLS), TK-3131 (Free Talk XLS), TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-373, TK-430, TK-431, TK-2200, TK-3200, TH-22AT, TH-235A, TH-D7A(G), TH-F6, TH-G71A, TH-K2AT, TH-77A, TH-78A, TH-28A, TH-48A, TH-42AT
- Relm Radio - RPU416, RPV516, RPU499, RPV599X

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1301T
Product Name Pryme Radio Products Tactical Medium Duty Lapel Microphone..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM69D128SV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details