TelephoneStuff.com Pryme Radio Products Tactical Medium Duty Lapel Microphone.. SPM-1300TILS

Description
The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Lapel Microphone Features: - Rugged Acoustic tube with earphone clip, easy connect, and in line mic - Earphone features the new threaded EASY CONNECT acoustic tube - New reinforced earphone clip prevents transducer (earphone) damage - Convenient in line mic for easy use - Durable polycarbonate housing for long product lifespan - Rugged polycarbonante PTT housing for maximum durability - High quality earphone allows ideal audio - Reinforced strain relief gives unit maximum durability - Large Tactical PTT switch and metal reinforced clip that rotates 360 degrees - Two-pin connector compatible with the following radios: - Icom Radio - F-14,/F24 Series, F3G/4G Series, F33G, F-51, F-61, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11/21 Series, IC-F31, IC-F302IT/S, IC-F402IT/S, IC-V8, IC-V85, IC-F21BR, IC-F21GM
Description
The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Lapel Microphone Features: - Rugged Acoustic tube with earphone clip, easy connect, and in line mic - Earphone features the new threaded EASY CONNECT acoustic tube - New reinforced earphone clip prevents transducer (earphone) damage - Convenient in line mic for easy use - Durable polycarbonate housing for long product lifespan - Rugged polycarbonante PTT housing for maximum durability - High quality earphone allows ideal audio - Reinforced strain relief gives unit maximum durability - Large Tactical PTT switch and metal reinforced clip that rotates 360 degrees - Two-pin connector compatible with the following radios: - Icom Radio - F-14,/F24 Series, F3G/4G Series, F33G, F-51, F-61, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11/21 Series, IC-F31, IC-F302IT/S, IC-F402IT/S, IC-V8, IC-V85, IC-F21BR, IC-F21GM

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Tactical Medium Duty Lapel Microphone.. - SPM-1300TILS - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Tactical Medium Duty Lapel Microphone..
SPM-1300TILS
Pryme Radio Products Tactical Medium Duty Lapel Microphone.. SPM-1300TILS
The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Lapel Microphone Features: - Rugged Acoustic tube with earphone clip, easy connect, and in line mic - Earphone features the new threaded EASY CONNECT acoustic tube - New reinforced earphone clip prevents transducer (earphone) damage - Convenient in line mic for easy use - Durable polycarbonate housing for long product lifespan - Rugged polycarbonante PTT housing for maximum durability - High quality earphone allows ideal audio - Reinforced strain relief gives unit maximum durability - Large Tactical PTT switch and metal reinforced clip that rotates 360 degrees - Two-pin connector compatible with the following radios: - Icom Radio - F-14,/F24 Series, F3G/4G Series, F33G, F-51, F-61, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11/21 Series, IC-F31, IC-F302IT/S, IC-F402IT/S, IC-V8, IC-V85, IC-F21BR, IC-F21GM

The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT.
Lapel Microphone Features:
- Rugged Acoustic tube with earphone clip, easy connect, and in line mic
- Earphone features the new threaded EASY CONNECT acoustic tube
- New reinforced earphone clip prevents transducer (earphone) damage
- Convenient in line mic for easy use
- Durable polycarbonate housing for long product lifespan
- Rugged polycarbonante PTT housing for maximum durability
- High quality earphone allows ideal audio
- Reinforced strain relief gives unit maximum durability
- Large Tactical PTT switch and metal reinforced clip that rotates 360 degrees
- Two-pin connector compatible with the following radios:
- Icom Radio - F-14,/F24 Series, F3G/4G Series, F33G, F-51, F-61, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11/21 Series, IC-F31, IC-F302IT/S, IC-F402IT/S, IC-V8, IC-V85, IC-F21BR, IC-F21GM

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1300TILS
Product Name Pryme Radio Products Tactical Medium Duty Lapel Microphone..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TCM-XEX Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details