TelephoneStuff.com Pryme Radio Products Tactical Medium Duty Lapel Microphone.. SPM-1200TIL

Description
The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Lapel Microphone Features: - Rugged lapel mic with surveillance style D-Loop earphone - The D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio - The patented swivel earpiece design allows for longer lasting strain relief - Convenient in line mic for easy use - Large PTT switch and metal reinforced clip that rotates 360 degrees - The SPM-1200T Series products can interchange with Pryme's new Tactical Body PTT to provide more effective communications for Police, Fire, Hazmat, Tactical, and Military applications - Two-pin connector compatible with the following radios: - Icom Radio - IC-F3G, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11, IC-F11S, IC-F21, IC-F21S, IC-F31, IC-V8, IC-F21BR, IC-F21GM
Description
The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Lapel Microphone Features: - Rugged lapel mic with surveillance style D-Loop earphone - The D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio - The patented swivel earpiece design allows for longer lasting strain relief - Convenient in line mic for easy use - Large PTT switch and metal reinforced clip that rotates 360 degrees - The SPM-1200T Series products can interchange with Pryme's new Tactical Body PTT to provide more effective communications for Police, Fire, Hazmat, Tactical, and Military applications - Two-pin connector compatible with the following radios: - Icom Radio - IC-F3G, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11, IC-F11S, IC-F21, IC-F21S, IC-F31, IC-V8, IC-F21BR, IC-F21GM

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Tactical Medium Duty Lapel Microphone.. - SPM-1200TIL - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Tactical Medium Duty Lapel Microphone..
SPM-1200TIL
Pryme Radio Products Tactical Medium Duty Lapel Microphone.. SPM-1200TIL
The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Lapel Microphone Features: - Rugged lapel mic with surveillance style D-Loop earphone - The D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio - The patented swivel earpiece design allows for longer lasting strain relief - Convenient in line mic for easy use - Large PTT switch and metal reinforced clip that rotates 360 degrees - The SPM-1200T Series products can interchange with Pryme's new Tactical Body PTT to provide more effective communications for Police, Fire, Hazmat, Tactical, and Military applications - Two-pin connector compatible with the following radios: - Icom Radio - IC-F3G, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11, IC-F11S, IC-F21, IC-F21S, IC-F31, IC-V8, IC-F21BR, IC-F21GM

The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT.
Lapel Microphone Features:
- Rugged lapel mic with surveillance style D-Loop earphone
- The D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio
- The patented swivel earpiece design allows for longer lasting strain relief
- Convenient in line mic for easy use
- Large PTT switch and metal reinforced clip that rotates 360 degrees
- The SPM-1200T Series products can interchange with Pryme's new Tactical Body PTT to provide more effective communications for Police, Fire, Hazmat, Tactical, and Military applications
- Two-pin connector compatible with the following radios:
- Icom Radio - IC-F3G, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11, IC-F11S, IC-F21, IC-F21S, IC-F31, IC-V8, IC-F21BR, IC-F21GM

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1200TIL
Product Name Pryme Radio Products Tactical Medium Duty Lapel Microphone..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details