TelephoneStuff.com Pryme Radio Products Observer Light Duty Speaker.. SPM-112

Description
Observer Light Duty Speaker Microphone for Vertex Radios Features: - Lightweight, smaller remote speaker microphone - High-quality electret condenser-style microphone element that produces excellent transmit audio as well as a powerful speaker - For additional privacy and security, the SPM-100 series also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5mm plug - Spring loaded, metal reinforced clothing clip which can be rotated 360 degrees - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Multi-pin connector compatible with the following radios: - Vertex Radio - VX-600, VX800, VX-900
Description
Observer Light Duty Speaker Microphone for Vertex Radios Features: - Lightweight, smaller remote speaker microphone - High-quality electret condenser-style microphone element that produces excellent transmit audio as well as a powerful speaker - For additional privacy and security, the SPM-100 series also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5mm plug - Spring loaded, metal reinforced clothing clip which can be rotated 360 degrees - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Multi-pin connector compatible with the following radios: - Vertex Radio - VX-600, VX800, VX-900

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Observer Light Duty Speaker.. - SPM-112 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Observer Light Duty Speaker..
SPM-112
Pryme Radio Products Observer Light Duty Speaker.. SPM-112
Observer Light Duty Speaker Microphone for Vertex Radios Features: - Lightweight, smaller remote speaker microphone - High-quality electret condenser-style microphone element that produces excellent transmit audio as well as a powerful speaker - For additional privacy and security, the SPM-100 series also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5mm plug - Spring loaded, metal reinforced clothing clip which can be rotated 360 degrees - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Multi-pin connector compatible with the following radios: - Vertex Radio - VX-600, VX800, VX-900

Observer Light Duty Speaker Microphone for Vertex Radios
Features:
- Lightweight, smaller remote speaker microphone
- High-quality electret condenser-style microphone element that produces excellent transmit audio as well as a powerful speaker
- For additional privacy and security, the SPM-100 series also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5mm plug
- Spring loaded, metal reinforced clothing clip which can be rotated 360 degrees
- Durable polycarbonate housing for long product lifespan
- Flexible polyurethane jacketed microphone cable with ample strain relief
- Multi-pin connector compatible with the following radios:
- Vertex Radio - VX-600, VX800, VX-900

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-112
Product Name Pryme Radio Products Observer Light Duty Speaker..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM66D132HV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details