TelephoneStuff.com Pryme Radio Products SPM-1100 Medium Duty Water-Resistant.. SPM-1111QD

Description
A professional quality microphone that is both splash proof and modular offers quick disconnect capabilities and PA-511 pigtail adapter. The modular nature makes replacing broken microphone cords easy to do in the field while the splash proof and high durability nature of the microphone makes the unit perfect for industrial and other heavy duty environments. Features a built-in jack for using an external earphone, such as the EH-100 or EH-1000 series. Features: - Quick disconnect end and adapter - Heavy-duty, water resistant remote speaker mic - Designed for use in heavy-duty applications such as Construction, Business and Industrial, Law Enforcement, and Fire/EMS - Splash and light rain resistant - Heavy-grade polyurethane jacketed mic cable - Modular - broken microphone cords can be easily replaced in the field - Powerful, built-in speaker loud enough for all but the noisiest of environments - High-quality electret condenser mic element produces excellent transmitted audio - Metal reinforced micophone clip rotates a full 360 degrees - The unit secures to the user's lapel, duty belt, or uniform shoulder epaulets - Removable microphone clip can be easily replaced - Built-in earphone jack for additional privacy
Description
A professional quality microphone that is both splash proof and modular offers quick disconnect capabilities and PA-511 pigtail adapter. The modular nature makes replacing broken microphone cords easy to do in the field while the splash proof and high durability nature of the microphone makes the unit perfect for industrial and other heavy duty environments. Features a built-in jack for using an external earphone, such as the EH-100 or EH-1000 series. Features: - Quick disconnect end and adapter - Heavy-duty, water resistant remote speaker mic - Designed for use in heavy-duty applications such as Construction, Business and Industrial, Law Enforcement, and Fire/EMS - Splash and light rain resistant - Heavy-grade polyurethane jacketed mic cable - Modular - broken microphone cords can be easily replaced in the field - Powerful, built-in speaker loud enough for all but the noisiest of environments - High-quality electret condenser mic element produces excellent transmitted audio - Metal reinforced micophone clip rotates a full 360 degrees - The unit secures to the user's lapel, duty belt, or uniform shoulder epaulets - Removable microphone clip can be easily replaced - Built-in earphone jack for additional privacy

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products SPM-1100 Medium Duty Water-Resistant.. - SPM-1111QD - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products SPM-1100 Medium Duty Water-Resistant..
SPM-1111QD
Pryme Radio Products SPM-1100 Medium Duty Water-Resistant.. SPM-1111QD
A professional quality microphone that is both splash proof and modular offers quick disconnect capabilities and PA-511 pigtail adapter. The modular nature makes replacing broken microphone cords easy to do in the field while the splash proof and high durability nature of the microphone makes the unit perfect for industrial and other heavy duty environments. Features a built-in jack for using an external earphone, such as the EH-100 or EH-1000 series. Features: - Quick disconnect end and adapter - Heavy-duty, water resistant remote speaker mic - Designed for use in heavy-duty applications such as Construction, Business and Industrial, Law Enforcement, and Fire/EMS - Splash and light rain resistant - Heavy-grade polyurethane jacketed mic cable - Modular - broken microphone cords can be easily replaced in the field - Powerful, built-in speaker loud enough for all but the noisiest of environments - High-quality electret condenser mic element produces excellent transmitted audio - Metal reinforced micophone clip rotates a full 360 degrees - The unit secures to the user's lapel, duty belt, or uniform shoulder epaulets - Removable microphone clip can be easily replaced - Built-in earphone jack for additional privacy

A professional quality microphone that is both splash proof and modular offers quick disconnect capabilities and PA-511 pigtail adapter. The modular nature makes replacing broken microphone cords easy to do in the field while the splash proof and high durability nature of the microphone makes the unit perfect for industrial and other heavy duty environments. Features a built-in jack for using an external earphone, such as the EH-100 or EH-1000 series.
Features:
- Quick disconnect end and adapter
- Heavy-duty, water resistant remote speaker mic
- Designed for use in heavy-duty applications such as Construction, Business and Industrial, Law Enforcement, and Fire/EMS
- Splash and light rain resistant
- Heavy-grade polyurethane jacketed mic cable
- Modular - broken microphone cords can be easily replaced in the field
- Powerful, built-in speaker loud enough for all but the noisiest of environments
- High-quality electret condenser mic element produces excellent transmitted audio
- Metal reinforced micophone clip rotates a full 360 degrees
- The unit secures to the user's lapel, duty belt, or uniform shoulder epaulets
- Removable microphone clip can be easily replaced
- Built-in earphone jack for additional privacy

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1111QD
Product Name Pryme Radio Products SPM-1100 Medium Duty Water-Resistant..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details