TelephoneStuff.com Pryme Radio Products SPM-1100 Medium Duty Water-Resistant.. SPM-1103QD

Description
A professional quality microphone that is both splash proof and modular offers quick disconnect capabilities and PA-503 pigtail adapter. The modular nature makes replacing broken microphone cords easy to do in the field while the splash proof and high durability nature of the microphone makes the unit perfect for industrial and other heavy duty environments. Features a built-in jack for using an external earphone, such as the EH-100 or EH-1000 series. Features: - Quick disconnect end and pigtail adapter - Heavy-duty, water resistant remote speaker mic - Designed for use in heavy-duty applications such as Construction, Business and Industrial, Law Enforcement, and Fire/EMS - Splash and light rain resistant - Heavy-grade polyurethane jacketed mic cable - Modular - broken microphone cords can be easily replaced in the field - Powerful, built-in speaker loud enough for all but the noisiest of environments - High-quality electret condenser mic element produces excellent transmitted audio - Metal reinforced micophone clip rotates a full 360 degrees - The unit secures to the user's lapel, duty belt, or uniform shoulder epaulets - Removable microphone clip can be easily replaced - Built-in earphone jack for additional privacy
Description
A professional quality microphone that is both splash proof and modular offers quick disconnect capabilities and PA-503 pigtail adapter. The modular nature makes replacing broken microphone cords easy to do in the field while the splash proof and high durability nature of the microphone makes the unit perfect for industrial and other heavy duty environments. Features a built-in jack for using an external earphone, such as the EH-100 or EH-1000 series. Features: - Quick disconnect end and pigtail adapter - Heavy-duty, water resistant remote speaker mic - Designed for use in heavy-duty applications such as Construction, Business and Industrial, Law Enforcement, and Fire/EMS - Splash and light rain resistant - Heavy-grade polyurethane jacketed mic cable - Modular - broken microphone cords can be easily replaced in the field - Powerful, built-in speaker loud enough for all but the noisiest of environments - High-quality electret condenser mic element produces excellent transmitted audio - Metal reinforced micophone clip rotates a full 360 degrees - The unit secures to the user's lapel, duty belt, or uniform shoulder epaulets - Removable microphone clip can be easily replaced - Built-in earphone jack for additional privacy

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products SPM-1100 Medium Duty Water-Resistant.. - SPM-1103QD - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products SPM-1100 Medium Duty Water-Resistant..
SPM-1103QD
Pryme Radio Products SPM-1100 Medium Duty Water-Resistant.. SPM-1103QD
A professional quality microphone that is both splash proof and modular offers quick disconnect capabilities and PA-503 pigtail adapter. The modular nature makes replacing broken microphone cords easy to do in the field while the splash proof and high durability nature of the microphone makes the unit perfect for industrial and other heavy duty environments. Features a built-in jack for using an external earphone, such as the EH-100 or EH-1000 series. Features: - Quick disconnect end and pigtail adapter - Heavy-duty, water resistant remote speaker mic - Designed for use in heavy-duty applications such as Construction, Business and Industrial, Law Enforcement, and Fire/EMS - Splash and light rain resistant - Heavy-grade polyurethane jacketed mic cable - Modular - broken microphone cords can be easily replaced in the field - Powerful, built-in speaker loud enough for all but the noisiest of environments - High-quality electret condenser mic element produces excellent transmitted audio - Metal reinforced micophone clip rotates a full 360 degrees - The unit secures to the user's lapel, duty belt, or uniform shoulder epaulets - Removable microphone clip can be easily replaced - Built-in earphone jack for additional privacy

A professional quality microphone that is both splash proof and modular offers quick disconnect capabilities and PA-503 pigtail adapter. The modular nature makes replacing broken microphone cords easy to do in the field while the splash proof and high durability nature of the microphone makes the unit perfect for industrial and other heavy duty environments. Features a built-in jack for using an external earphone, such as the EH-100 or EH-1000 series.
Features:
- Quick disconnect end and pigtail adapter
- Heavy-duty, water resistant remote speaker mic
- Designed for use in heavy-duty applications such as Construction, Business and Industrial, Law Enforcement, and Fire/EMS
- Splash and light rain resistant
- Heavy-grade polyurethane jacketed mic cable
- Modular - broken microphone cords can be easily replaced in the field
- Powerful, built-in speaker loud enough for all but the noisiest of environments
- High-quality electret condenser mic element produces excellent transmitted audio
- Metal reinforced micophone clip rotates a full 360 degrees
- The unit secures to the user's lapel, duty belt, or uniform shoulder epaulets
- Removable microphone clip can be easily replaced
- Built-in earphone jack for additional privacy

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1103QD
Product Name Pryme Radio Products SPM-1100 Medium Duty Water-Resistant..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TTM-XEX Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details