TelephoneStuff.com Pryme Radio Products SPM-1100 Medium Duty Water-Resistant.. SPM-1101

Description
A professional quality microphone that is both splash proof and modular for Kenwood and Relm radios. The modular nature makes replacing broken microphone cords easy to do in the field while the splash proof and high durability nature of the microphone makes the unit perfect for industrial and other heavy duty environments. Features a built-in jack for using an external earphone, such as the LOOKOUT EH-100 or RECON EH-1000 series. Features: - Heavy-duty, water resistant remote speaker mic - Designed for use in heavy-duty applications such as Construction, Business and Industrial, Law Enforcement, and Fire/EMS - Splash and light rain resistant - Heavy-grade polyurethane jacketed mic cable - Modular - broken microphone cords can be easily replaced in the field - Powerful, built-in speaker loud enough for all but the noisiest of environments - High-quality electret condenser mic element produces excellent transmitted audio - Metal reinforced micophone clip rotates a full 360 degrees - The unit secures to the user's lapel, duty belt, or uniform shoulder epaulets - Removable microphone clip can be easily replaced - Built-in earphone jack for additional privacy - Two-pin connector compatible with the following radios: - Kenwood - TK-208, TK-2100 (Pro-Talk), TK-2102 (Pro-Power), TK-2130 (ProTalk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260G, TK-270, TK-270G, TK-272G, TK-308, TK-3100 (Pro-Talk), TK-3101 (FreeTalk XL), TK-3102 (Pro-Power), TK-3130 (ProTalk XLS), TK-3131 (Free Talk XLS), TK-3160, TK-320, TK-340, TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-430, TK431 - Relm - RPU416, RPV416
Description
A professional quality microphone that is both splash proof and modular for Kenwood and Relm radios. The modular nature makes replacing broken microphone cords easy to do in the field while the splash proof and high durability nature of the microphone makes the unit perfect for industrial and other heavy duty environments. Features a built-in jack for using an external earphone, such as the LOOKOUT EH-100 or RECON EH-1000 series. Features: - Heavy-duty, water resistant remote speaker mic - Designed for use in heavy-duty applications such as Construction, Business and Industrial, Law Enforcement, and Fire/EMS - Splash and light rain resistant - Heavy-grade polyurethane jacketed mic cable - Modular - broken microphone cords can be easily replaced in the field - Powerful, built-in speaker loud enough for all but the noisiest of environments - High-quality electret condenser mic element produces excellent transmitted audio - Metal reinforced micophone clip rotates a full 360 degrees - The unit secures to the user's lapel, duty belt, or uniform shoulder epaulets - Removable microphone clip can be easily replaced - Built-in earphone jack for additional privacy - Two-pin connector compatible with the following radios: - Kenwood - TK-208, TK-2100 (Pro-Talk), TK-2102 (Pro-Power), TK-2130 (ProTalk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260G, TK-270, TK-270G, TK-272G, TK-308, TK-3100 (Pro-Talk), TK-3101 (FreeTalk XL), TK-3102 (Pro-Power), TK-3130 (ProTalk XLS), TK-3131 (Free Talk XLS), TK-3160, TK-320, TK-340, TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-430, TK431 - Relm - RPU416, RPV416

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products SPM-1100 Medium Duty Water-Resistant.. - SPM-1101 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products SPM-1100 Medium Duty Water-Resistant..
SPM-1101
Pryme Radio Products SPM-1100 Medium Duty Water-Resistant.. SPM-1101
A professional quality microphone that is both splash proof and modular for Kenwood and Relm radios. The modular nature makes replacing broken microphone cords easy to do in the field while the splash proof and high durability nature of the microphone makes the unit perfect for industrial and other heavy duty environments. Features a built-in jack for using an external earphone, such as the LOOKOUT EH-100 or RECON EH-1000 series. Features: - Heavy-duty, water resistant remote speaker mic - Designed for use in heavy-duty applications such as Construction, Business and Industrial, Law Enforcement, and Fire/EMS - Splash and light rain resistant - Heavy-grade polyurethane jacketed mic cable - Modular - broken microphone cords can be easily replaced in the field - Powerful, built-in speaker loud enough for all but the noisiest of environments - High-quality electret condenser mic element produces excellent transmitted audio - Metal reinforced micophone clip rotates a full 360 degrees - The unit secures to the user's lapel, duty belt, or uniform shoulder epaulets - Removable microphone clip can be easily replaced - Built-in earphone jack for additional privacy - Two-pin connector compatible with the following radios: - Kenwood - TK-208, TK-2100 (Pro-Talk), TK-2102 (Pro-Power), TK-2130 (ProTalk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260G, TK-270, TK-270G, TK-272G, TK-308, TK-3100 (Pro-Talk), TK-3101 (FreeTalk XL), TK-3102 (Pro-Power), TK-3130 (ProTalk XLS), TK-3131 (Free Talk XLS), TK-3160, TK-320, TK-340, TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-430, TK431 - Relm - RPU416, RPV416

A professional quality microphone that is both splash proof and modular for Kenwood and Relm radios. The modular nature makes replacing broken microphone cords easy to do in the field while the splash proof and high durability nature of the microphone makes the unit perfect for industrial and other heavy duty environments. Features a built-in jack for using an external earphone, such as the LOOKOUT EH-100 or RECON EH-1000 series.
Features:
- Heavy-duty, water resistant remote speaker mic
- Designed for use in heavy-duty applications such as Construction, Business and Industrial, Law Enforcement, and Fire/EMS
- Splash and light rain resistant
- Heavy-grade polyurethane jacketed mic cable
- Modular - broken microphone cords can be easily replaced in the field
- Powerful, built-in speaker loud enough for all but the noisiest of environments
- High-quality electret condenser mic element produces excellent transmitted audio
- Metal reinforced micophone clip rotates a full 360 degrees
- The unit secures to the user's lapel, duty belt, or uniform shoulder epaulets
- Removable microphone clip can be easily replaced
- Built-in earphone jack for additional privacy
- Two-pin connector compatible with the following radios:
- Kenwood - TK-208, TK-2100 (Pro-Talk), TK-2102 (Pro-Power), TK-2130 (ProTalk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260G, TK-270, TK-270G, TK-272G, TK-308, TK-3100 (Pro-Talk), TK-3101 (FreeTalk XL), TK-3102 (Pro-Power), TK-3130 (ProTalk XLS), TK-3131 (Free Talk XLS), TK-3160, TK-320, TK-340, TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-430, TK431
- Relm - RPU416, RPV416

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1101
Product Name Pryme Radio Products SPM-1100 Medium Duty Water-Resistant..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details