TelephoneStuff.com Pryme Radio Products Observer Light Duty Speaker.. SPM-107

Description
Observer Light Duty Speaker Microphone for GE/Ericcson and M/A COM radios. Features: - Lightweight, smaller remote speaker microphone - High-quality electret condenser-style microphone element that produces excellent transmit audio as well as a powerful speaker - For additional privacy and security, the SPM-100 series also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug - Spring loaded, metal reinforced clothing clip which can be rotated 360 degrees - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Multi-pin connector compatible with the following radios: - M/A COM Radio - LPE200, PRISM
Description
Observer Light Duty Speaker Microphone for GE/Ericcson and M/A COM radios. Features: - Lightweight, smaller remote speaker microphone - High-quality electret condenser-style microphone element that produces excellent transmit audio as well as a powerful speaker - For additional privacy and security, the SPM-100 series also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug - Spring loaded, metal reinforced clothing clip which can be rotated 360 degrees - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Multi-pin connector compatible with the following radios: - M/A COM Radio - LPE200, PRISM

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Observer Light Duty Speaker.. - SPM-107 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Observer Light Duty Speaker..
SPM-107
Pryme Radio Products Observer Light Duty Speaker.. SPM-107
Observer Light Duty Speaker Microphone for GE/Ericcson and M/A COM radios. Features: - Lightweight, smaller remote speaker microphone - High-quality electret condenser-style microphone element that produces excellent transmit audio as well as a powerful speaker - For additional privacy and security, the SPM-100 series also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug - Spring loaded, metal reinforced clothing clip which can be rotated 360 degrees - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Multi-pin connector compatible with the following radios: - M/A COM Radio - LPE200, PRISM

Observer Light Duty Speaker Microphone for GE/Ericcson and M/A COM radios.
Features:
- Lightweight, smaller remote speaker microphone
- High-quality electret condenser-style microphone element that produces excellent transmit audio as well as a powerful speaker
- For additional privacy and security, the SPM-100 series also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug
- Spring loaded, metal reinforced clothing clip which can be rotated 360 degrees
- Durable polycarbonate housing for long product lifespan
- Flexible polyurethane jacketed microphone cable with ample strain relief
- Multi-pin connector compatible with the following radios:
- M/A COM Radio - LPE200, PRISM

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-107
Product Name Pryme Radio Products Observer Light Duty Speaker..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details