TelephoneStuff.com Pryme Radio Products Observer Light Duty Speaker Microphone SPM-106

Description
Observer Light Duty Speaker Microphone Radios Features: - Lightweight, smaller remote speaker microphone - High-quality electret condenser-style microphone element that produces excellent transmit audio as well as a powerful speaker - For additional privacy and security, the SPM-100 series also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug - Spring loaded, metal reinforced clothing clip which can be rotated 360 degrees - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Compatible with:E.F. Johnson SMARTNET and SMARTZONE, 5100-Series portables; all 7780-Series portables, and all AVENGER-8150,-8160, -7780, and -8170 portables
Description
Observer Light Duty Speaker Microphone Radios Features: - Lightweight, smaller remote speaker microphone - High-quality electret condenser-style microphone element that produces excellent transmit audio as well as a powerful speaker - For additional privacy and security, the SPM-100 series also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug - Spring loaded, metal reinforced clothing clip which can be rotated 360 degrees - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Compatible with:E.F. Johnson SMARTNET and SMARTZONE, 5100-Series portables; all 7780-Series portables, and all AVENGER-8150,-8160, -7780, and -8170 portables

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Observer Light Duty Speaker Microphone - SPM-106 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Observer Light Duty Speaker Microphone
SPM-106
Pryme Radio Products Observer Light Duty Speaker Microphone SPM-106
Observer Light Duty Speaker Microphone Radios Features: - Lightweight, smaller remote speaker microphone - High-quality electret condenser-style microphone element that produces excellent transmit audio as well as a powerful speaker - For additional privacy and security, the SPM-100 series also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug - Spring loaded, metal reinforced clothing clip which can be rotated 360 degrees - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Compatible with:E.F. Johnson SMARTNET and SMARTZONE, 5100-Series portables; all 7780-Series portables, and all AVENGER-8150,-8160, -7780, and -8170 portables

Observer Light Duty Speaker Microphone Radios
Features:
- Lightweight, smaller remote speaker microphone
- High-quality electret condenser-style microphone element that produces excellent transmit audio as well as a powerful speaker
- For additional privacy and security, the SPM-100 series also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug
- Spring loaded, metal reinforced clothing clip which can be rotated 360 degrees
- Durable polycarbonate housing for long product lifespan
- Flexible polyurethane jacketed microphone cable with ample strain relief
- Compatible with:E.F. Johnson SMARTNET and SMARTZONE,
5100-Series portables; all 7780-Series portables, and all AVENGER-8150,-8160, -7780, and -8170 portables

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-106
Product Name Pryme Radio Products Observer Light Duty Speaker Microphone
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details
SCX Compatible Devices - Parlé TCM-XA Ceiling Mic - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details