TelephoneStuff.com Erico Break-Apart One-Piece Strut Clamp SK2XXX

Description
Retained bolt and built-in nut eliminates dropping of loose parts. Available in mild steel, stainless steel, and aluminum. Features: - One-piece construction - Installs with screwdriver, standard wrench or nut driver - Mild & stainless steel have a static load of 350 lbs. - Aluminum has a static load of 200 lbs. - Aluminum SK's do not have a thread impression - One strut clamp fits both EMT and Rigid - Break in half and install - Works with most struts - Bright zinc finish Note: An aluminum nut and bolt are provided.
Description
Retained bolt and built-in nut eliminates dropping of loose parts. Available in mild steel, stainless steel, and aluminum. Features: - One-piece construction - Installs with screwdriver, standard wrench or nut driver - Mild & stainless steel have a static load of 350 lbs. - Aluminum has a static load of 200 lbs. - Aluminum SK's do not have a thread impression - One strut clamp fits both EMT and Rigid - Break in half and install - Works with most struts - Bright zinc finish Note: An aluminum nut and bolt are provided.

Suppliers

Company
Product
Description
Supplier Links
Erico Break-Apart One-Piece Strut Clamp - SK2XXX - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Break-Apart One-Piece Strut Clamp
SK2XXX
Erico Break-Apart One-Piece Strut Clamp SK2XXX
Retained bolt and built-in nut eliminates dropping of loose parts. Available in mild steel, stainless steel, and aluminum. Features: - One-piece construction - Installs with screwdriver, standard wrench or nut driver - Mild & stainless steel have a static load of 350 lbs. - Aluminum has a static load of 200 lbs. - Aluminum SK's do not have a thread impression - One strut clamp fits both EMT and Rigid - Break in half and install - Works with most struts - Bright zinc finish Note: An aluminum nut and bolt are provided.

Retained bolt and built-in nut eliminates dropping of loose parts. Available in mild steel, stainless steel, and aluminum.
Features:
- One-piece construction
- Installs with screwdriver, standard wrench or nut driver
- Mild & stainless steel have a static load of 350 lbs.
- Aluminum has a static load of 200 lbs.
- Aluminum SK's do not have a thread impression
- One strut clamp fits both EMT and Rigid
- Break in half and install
- Works with most struts
- Bright zinc finish
Note: An aluminum nut and bolt are provided.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Hand Clamps
Product Number SK2XXX
Product Name Erico Break-Apart One-Piece Strut Clamp
Clamp Type Strut Clamp
Unlock Full Specs
to access all available technical data

Similar Products

650 LB CAP Straight Line Action Toggle Clamps - 70047 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.6519 lbs (0.2957 kg)
View Details
Beam Clamp POWERTEX PBC-S1 WLL ton 5 Ton - 502300503300040 - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
Clamps - 1253854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Toggle clamp
Body Material Tempered Metal Sheets
Capacity / Jaw Opening 1.38 inch (35 mm)
View Details
Beam Clamp - OZ3BC - OZ Lifting Products LLC
OZ Lifting Products LLC
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Steel
View Details