TelephoneStuff.com Erico One Piece Strut Clamp SK1XXX

Description
Retained bolt and built-in nut eliminates dropping of loose parts. Available in mild steel, stainless steel, and aluminum. Features: - One-piece construction - Installs with screwdriver, standard wrench or nut driver - Mild & stainless steel static load is 200 lbs - Aluminum static load is 150 lbs.(aluminum SK's do not have a thread impression) - One size fits EMT and Rigid - Break in half and install - Works with most struts - Bright zinc finish Note: An aluminum nut and bolt are provided. Order with no "A" on end for standard steel bolt and nut.
Description
Retained bolt and built-in nut eliminates dropping of loose parts. Available in mild steel, stainless steel, and aluminum. Features: - One-piece construction - Installs with screwdriver, standard wrench or nut driver - Mild & stainless steel static load is 200 lbs - Aluminum static load is 150 lbs.(aluminum SK's do not have a thread impression) - One size fits EMT and Rigid - Break in half and install - Works with most struts - Bright zinc finish Note: An aluminum nut and bolt are provided. Order with no "A" on end for standard steel bolt and nut.

Suppliers

Company
Product
Description
Supplier Links
Erico One Piece Strut Clamp - SK1XXX - TelephoneStuff.com
Huntington Beach, CA, USA
Erico One Piece Strut Clamp
SK1XXX
Erico One Piece Strut Clamp SK1XXX
Retained bolt and built-in nut eliminates dropping of loose parts. Available in mild steel, stainless steel, and aluminum. Features: - One-piece construction - Installs with screwdriver, standard wrench or nut driver - Mild & stainless steel static load is 200 lbs - Aluminum static load is 150 lbs.(aluminum SK's do not have a thread impression) - One size fits EMT and Rigid - Break in half and install - Works with most struts - Bright zinc finish Note: An aluminum nut and bolt are provided. Order with no "A" on end for standard steel bolt and nut.

Retained bolt and built-in nut eliminates dropping of loose parts. Available in mild steel, stainless steel, and aluminum.
Features:
- One-piece construction
- Installs with screwdriver, standard wrench or nut driver
- Mild & stainless steel static load is 200 lbs
- Aluminum static load is 150 lbs.(aluminum SK's do not have a thread impression)
- One size fits EMT and Rigid
- Break in half and install
- Works with most struts
- Bright zinc finish
Note: An aluminum nut and bolt are provided. Order with no "A" on end for standard steel bolt and nut.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Hand Clamps
Product Number SK1XXX
Product Name Erico One Piece Strut Clamp
Clamp Type Strut Clamp
Unlock Full Specs
to access all available technical data

Similar Products

1,200 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70053-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 10 - 502101001502790 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
Clamps - 1253844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Beam Clamp - OZ1BC - OZ Lifting Products LLC
OZ Lifting Products LLC
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Steel
View Details