TelephoneStuff.com Hubbell NEXTSPEED Shielded Jacks, Cat 5e SJ5EB

Description
The NEXTSPEED SJ5E jack features inversely oriented right-angled IDC contacts. Designed to deliver a high level of reliability and consistency. This IDC formation allows each pair to be segregated to suppress pair-to-pair NEXT. The NEXTSPEED SJ5E's unique tool-less termination cap allows the cable to be laced in without disruption of the pairs, maintaining the twist integrity of the cable. With its mechanical die cast construction design, the NEXTSPEED SJ5E has the durability and EMI protection needed for any shielded installation. The SJ5E easily installs into HPW iSTATION products, including rear-loading plates, front-loading modules and frames. SJ5E jacks can be used in multimedia configurations with HPW Audio Video connectors in custom workstations, consolidation points and telecommunication closets. Shielded Jack Features: - Category 5e channel compliant - Superior ANEXT (EMI) suppression - Ease of installation (tool-less termination) - Durable, die-cast housing - High performance paired IDC - Unique wire management stuffer cap - Quick grounding mechanism Wire Type Options: - Wire A - Unique Wire Management Stuffer Cap - Stuffer cap wiring technique compartmentalizes pairs ensuring maximum headroom - Wire manager prevents crossing pairs reducing crosstalk - Tool-less termination provides a user-friendly technique requiring no specialized tools - Wire B - High Performance Paired IDC - IDC termination for cables: AWG 26/1-22/1 solid conductors, AWG 24/7, AWG 26/7, AWG 27/7 with stranded conductor - New IDC tower configuration reduces crosstalk and adds separation
Description
The NEXTSPEED SJ5E jack features inversely oriented right-angled IDC contacts. Designed to deliver a high level of reliability and consistency. This IDC formation allows each pair to be segregated to suppress pair-to-pair NEXT. The NEXTSPEED SJ5E's unique tool-less termination cap allows the cable to be laced in without disruption of the pairs, maintaining the twist integrity of the cable. With its mechanical die cast construction design, the NEXTSPEED SJ5E has the durability and EMI protection needed for any shielded installation. The SJ5E easily installs into HPW iSTATION products, including rear-loading plates, front-loading modules and frames. SJ5E jacks can be used in multimedia configurations with HPW Audio Video connectors in custom workstations, consolidation points and telecommunication closets. Shielded Jack Features: - Category 5e channel compliant - Superior ANEXT (EMI) suppression - Ease of installation (tool-less termination) - Durable, die-cast housing - High performance paired IDC - Unique wire management stuffer cap - Quick grounding mechanism Wire Type Options: - Wire A - Unique Wire Management Stuffer Cap - Stuffer cap wiring technique compartmentalizes pairs ensuring maximum headroom - Wire manager prevents crossing pairs reducing crosstalk - Tool-less termination provides a user-friendly technique requiring no specialized tools - Wire B - High Performance Paired IDC - IDC termination for cables: AWG 26/1-22/1 solid conductors, AWG 24/7, AWG 26/7, AWG 27/7 with stranded conductor - New IDC tower configuration reduces crosstalk and adds separation

Suppliers

Company
Product
Description
Supplier Links
Hubbell NEXTSPEED Shielded Jacks, Cat 5e - SJ5EB - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell NEXTSPEED Shielded Jacks, Cat 5e
SJ5EB
Hubbell NEXTSPEED Shielded Jacks, Cat 5e SJ5EB
The NEXTSPEED SJ5E jack features inversely oriented right-angled IDC contacts. Designed to deliver a high level of reliability and consistency. This IDC formation allows each pair to be segregated to suppress pair-to-pair NEXT. The NEXTSPEED SJ5E's unique tool-less termination cap allows the cable to be laced in without disruption of the pairs, maintaining the twist integrity of the cable. With its mechanical die cast construction design, the NEXTSPEED SJ5E has the durability and EMI protection needed for any shielded installation. The SJ5E easily installs into HPW iSTATION products, including rear-loading plates, front-loading modules and frames. SJ5E jacks can be used in multimedia configurations with HPW Audio Video connectors in custom workstations, consolidation points and telecommunication closets. Shielded Jack Features: - Category 5e channel compliant - Superior ANEXT (EMI) suppression - Ease of installation (tool-less termination) - Durable, die-cast housing - High performance paired IDC - Unique wire management stuffer cap - Quick grounding mechanism Wire Type Options: - Wire A - Unique Wire Management Stuffer Cap - Stuffer cap wiring technique compartmentalizes pairs ensuring maximum headroom - Wire manager prevents crossing pairs reducing crosstalk - Tool-less termination provides a user-friendly technique requiring no specialized tools - Wire B - High Performance Paired IDC - IDC termination for cables: AWG 26/1-22/1 solid conductors, AWG 24/7, AWG 26/7, AWG 27/7 with stranded conductor - New IDC tower configuration reduces crosstalk and adds separation

The NEXTSPEED SJ5E jack features inversely oriented right-angled IDC contacts. Designed to deliver a high level of reliability and consistency. This IDC formation allows each pair to be segregated to suppress pair-to-pair NEXT. The NEXTSPEED SJ5E's unique tool-less termination cap allows the cable to be laced in without disruption of the pairs, maintaining the twist integrity of the cable. With its mechanical die cast construction design, the NEXTSPEED SJ5E has the durability and EMI protection needed for any shielded installation. The SJ5E easily installs into HPW iSTATION products, including rear-loading plates, front-loading modules and frames. SJ5E jacks can be used in multimedia configurations with HPW Audio Video connectors in custom workstations, consolidation points and telecommunication closets.
Shielded Jack Features:
- Category 5e channel compliant
- Superior ANEXT (EMI) suppression
- Ease of installation (tool-less termination)
- Durable, die-cast housing
- High performance paired IDC
- Unique wire management stuffer cap
- Quick grounding mechanism
Wire Type Options:
- Wire A
- Unique Wire Management Stuffer Cap
- Stuffer cap wiring technique compartmentalizes pairs
ensuring maximum headroom
- Wire manager prevents crossing
pairs reducing crosstalk
- Tool-less termination provides a user-friendly technique requiring no specialized tools
- Wire B
- High Performance Paired IDC
- IDC termination for cables: AWG 26/1-22/1 solid conductors, AWG 24/7, AWG 26/7, AWG 27/7 with stranded
conductor
- New IDC tower configuration reduces crosstalk and adds
separation

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SJ5EB
Product Name Hubbell NEXTSPEED Shielded Jacks, Cat 5e
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 22SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Light Switch Covers - 2227869 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
Standard Wall Plate - VWP-2RC-SI - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details