TelephoneStuff.com Leviton Switched Intelligent Power Distribution Unit SH082-1C2

Description
Leviton's Switched Power Distribution Units provide the solution to many power management problems common in IT environments, including unauthorized use of power outlets, equipment lockedup, in-rush current, overloaded circuits and the need for remote access to power outlets. These problems are addressed through an extensive feature set. Power Distribution Unit Features: - “True RMS” (Root-Mean-Square) Input Current Monitoring provides accurate current reading - Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses - Power Up Sequencing controls the interval in which equipment is powered up or down to avoid cumulative in-rush current - Each switched PDU offers environmental monitoring. An external probe designed to monitor temperature and relative humidity is available separately - Power Outputs: 8 - Input Voltage: 208 - 1 or 3 phase: 1 - Amperage: 30 - Input Plug Type: L6-30 - Output Receptacle: C13 - Dimensions: 1.75" H x 17" W x 7" D - 30 Amp PDU’s include a hardwired power input cord
Description
Leviton's Switched Power Distribution Units provide the solution to many power management problems common in IT environments, including unauthorized use of power outlets, equipment lockedup, in-rush current, overloaded circuits and the need for remote access to power outlets. These problems are addressed through an extensive feature set. Power Distribution Unit Features: - “True RMS” (Root-Mean-Square) Input Current Monitoring provides accurate current reading - Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses - Power Up Sequencing controls the interval in which equipment is powered up or down to avoid cumulative in-rush current - Each switched PDU offers environmental monitoring. An external probe designed to monitor temperature and relative humidity is available separately - Power Outputs: 8 - Input Voltage: 208 - 1 or 3 phase: 1 - Amperage: 30 - Input Plug Type: L6-30 - Output Receptacle: C13 - Dimensions: 1.75" H x 17" W x 7" D - 30 Amp PDU’s include a hardwired power input cord

Suppliers

Company
Product
Description
Supplier Links
Leviton Switched Intelligent Power Distribution Unit - SH082-1C2 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Switched Intelligent Power Distribution Unit
SH082-1C2
Leviton Switched Intelligent Power Distribution Unit SH082-1C2
Leviton's Switched Power Distribution Units provide the solution to many power management problems common in IT environments, including unauthorized use of power outlets, equipment lockedup, in-rush current, overloaded circuits and the need for remote access to power outlets. These problems are addressed through an extensive feature set. Power Distribution Unit Features: - “True RMS” (Root-Mean-Square) Input Current Monitoring provides accurate current reading - Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses - Power Up Sequencing controls the interval in which equipment is powered up or down to avoid cumulative in-rush current - Each switched PDU offers environmental monitoring. An external probe designed to monitor temperature and relative humidity is available separately - Power Outputs: 8 - Input Voltage: 208 - 1 or 3 phase: 1 - Amperage: 30 - Input Plug Type: L6-30 - Output Receptacle: C13 - Dimensions: 1.75" H x 17" W x 7" D - 30 Amp PDU’s include a hardwired power input cord

Leviton's Switched Power Distribution Units provide the solution to many power management problems common in IT environments, including unauthorized use of power outlets, equipment lockedup, in-rush current, overloaded circuits and the need for remote access to power outlets. These problems are addressed through an extensive feature set.
Power Distribution Unit Features:
- “True RMS” (Root-Mean-Square) Input Current Monitoring
provides accurate current reading
- Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses
- Power Up Sequencing controls the interval in which equipment is powered up or down to avoid cumulative in-rush current
- Each switched PDU offers environmental monitoring. An
external probe designed to monitor temperature and relative
humidity is available separately
- Power Outputs: 8
- Input Voltage: 208
- 1 or 3 phase: 1
- Amperage: 30
- Input Plug Type: L6-30
- Output Receptacle: C13
- Dimensions: 1.75" H x 17" W x 7" D
- 30 Amp PDU’s include a hardwired power input cord

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Distribution Units (PDU)
Product Number SH082-1C2
Product Name Leviton Switched Intelligent Power Distribution Unit
Phase Single; Three
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 2703434 - RS Components, Ltd.
Specs
Number of Outlets 7
Outlets Type F
View Details