TelephoneStuff.com Leviton Switched Intelligent Power Distribution Unit SH081-1D1

Description
Leviton's Switched Power Distribution Units provide the solution to many power management problems common in IT environments, including unauthorized use of power outlets, equipment lockedup, in-rush current, overloaded circuits and the need for remote access to power outlets. These problems are addressed through an extensive feature set. Power Distribution Unit Features: - “True RMS” (Root-Mean-Square) Input Current Monitoring provides accurate current reading - Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses - Power Up Sequencing controls the interval in which equipment is powered up or down to avoid cumulative in-rush current - Each switched PDU offers environmental monitoring. An external probe designed to monitor temperature and relative humidity is available separately - Power Outputs: 8 - Input Voltage: 110 - 1 or 3 phase: 1 - Amperage: 20 - Input Plug Type: C20 - Output Receptacle: 5-20R - Dimensions: 1.75" H x 17" W x 7" D
Description
Leviton's Switched Power Distribution Units provide the solution to many power management problems common in IT environments, including unauthorized use of power outlets, equipment lockedup, in-rush current, overloaded circuits and the need for remote access to power outlets. These problems are addressed through an extensive feature set. Power Distribution Unit Features: - “True RMS” (Root-Mean-Square) Input Current Monitoring provides accurate current reading - Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses - Power Up Sequencing controls the interval in which equipment is powered up or down to avoid cumulative in-rush current - Each switched PDU offers environmental monitoring. An external probe designed to monitor temperature and relative humidity is available separately - Power Outputs: 8 - Input Voltage: 110 - 1 or 3 phase: 1 - Amperage: 20 - Input Plug Type: C20 - Output Receptacle: 5-20R - Dimensions: 1.75" H x 17" W x 7" D

Suppliers

Company
Product
Description
Supplier Links
Leviton Switched Intelligent Power Distribution Unit - SH081-1D1 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Switched Intelligent Power Distribution Unit
SH081-1D1
Leviton Switched Intelligent Power Distribution Unit SH081-1D1
Leviton's Switched Power Distribution Units provide the solution to many power management problems common in IT environments, including unauthorized use of power outlets, equipment lockedup, in-rush current, overloaded circuits and the need for remote access to power outlets. These problems are addressed through an extensive feature set. Power Distribution Unit Features: - “True RMS” (Root-Mean-Square) Input Current Monitoring provides accurate current reading - Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses - Power Up Sequencing controls the interval in which equipment is powered up or down to avoid cumulative in-rush current - Each switched PDU offers environmental monitoring. An external probe designed to monitor temperature and relative humidity is available separately - Power Outputs: 8 - Input Voltage: 110 - 1 or 3 phase: 1 - Amperage: 20 - Input Plug Type: C20 - Output Receptacle: 5-20R - Dimensions: 1.75" H x 17" W x 7" D

Leviton's Switched Power Distribution Units provide the solution to many power management problems common in IT environments, including unauthorized use of power outlets, equipment lockedup, in-rush current, overloaded circuits and the need for remote access to power outlets. These problems are addressed through an extensive feature set.
Power Distribution Unit Features:
- “True RMS” (Root-Mean-Square) Input Current Monitoring
provides accurate current reading
- Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses
- Power Up Sequencing controls the interval in which equipment is powered up or down to avoid cumulative in-rush current
- Each switched PDU offers environmental monitoring. An
external probe designed to monitor temperature and relative
humidity is available separately
- Power Outputs: 8
- Input Voltage: 110
- 1 or 3 phase: 1
- Amperage: 20
- Input Plug Type: C20
- Output Receptacle: 5-20R
- Dimensions: 1.75" H x 17" W x 7" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Distribution Units (PDU)
Product Number SH081-1D1
Product Name Leviton Switched Intelligent Power Distribution Unit
Phase Single; Three
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 444314-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Power Distribution Units - 325173 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F
View Details