TelephoneStuff.com Leviton Switched Intelligent Power Distribution Unit SH081-1B1

Description
Leviton's Switched Power Distribution Units provide the solution to many power management problems common in IT environments, including unauthorized use of power outlets, equipment lockedup, in-rush current, overloaded circuits and the need for remote access to power outlets. These problems are addressed through an extensive feature set. Power Distribution Unit Features: - “True RMS” (Root-Mean-Square) Input Current Monitoring provides accurate current reading - Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses - Power Up Sequencing controls the interval in which equipment is powered up or down to avoid cumulative in-rush current - Each switched PDU offers environmental monitoring. An external probe designed to monitor temperature and relative humidity is available separately - Power Outputs: 8 - Input Voltage: 110 - 1 or 3 phase: 1 - Amperage: 30 - Input Plug Type: L5-30 - Output Receptacle: 520-R - Dimensions: 1.75" H x 17" W x 7" D - 30 Amp PDU’s include a hardwired power input cord
Description
Leviton's Switched Power Distribution Units provide the solution to many power management problems common in IT environments, including unauthorized use of power outlets, equipment lockedup, in-rush current, overloaded circuits and the need for remote access to power outlets. These problems are addressed through an extensive feature set. Power Distribution Unit Features: - “True RMS” (Root-Mean-Square) Input Current Monitoring provides accurate current reading - Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses - Power Up Sequencing controls the interval in which equipment is powered up or down to avoid cumulative in-rush current - Each switched PDU offers environmental monitoring. An external probe designed to monitor temperature and relative humidity is available separately - Power Outputs: 8 - Input Voltage: 110 - 1 or 3 phase: 1 - Amperage: 30 - Input Plug Type: L5-30 - Output Receptacle: 520-R - Dimensions: 1.75" H x 17" W x 7" D - 30 Amp PDU’s include a hardwired power input cord

Suppliers

Company
Product
Description
Supplier Links
Leviton Switched Intelligent Power Distribution Unit - SH081-1B1 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Switched Intelligent Power Distribution Unit
SH081-1B1
Leviton Switched Intelligent Power Distribution Unit SH081-1B1
Leviton's Switched Power Distribution Units provide the solution to many power management problems common in IT environments, including unauthorized use of power outlets, equipment lockedup, in-rush current, overloaded circuits and the need for remote access to power outlets. These problems are addressed through an extensive feature set. Power Distribution Unit Features: - “True RMS” (Root-Mean-Square) Input Current Monitoring provides accurate current reading - Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses - Power Up Sequencing controls the interval in which equipment is powered up or down to avoid cumulative in-rush current - Each switched PDU offers environmental monitoring. An external probe designed to monitor temperature and relative humidity is available separately - Power Outputs: 8 - Input Voltage: 110 - 1 or 3 phase: 1 - Amperage: 30 - Input Plug Type: L5-30 - Output Receptacle: 520-R - Dimensions: 1.75" H x 17" W x 7" D - 30 Amp PDU’s include a hardwired power input cord

Leviton's Switched Power Distribution Units provide the solution to many power management problems common in IT environments, including unauthorized use of power outlets, equipment lockedup, in-rush current, overloaded circuits and the need for remote access to power outlets. These problems are addressed through an extensive feature set.
Power Distribution Unit Features:
- “True RMS” (Root-Mean-Square) Input Current Monitoring
provides accurate current reading
- Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses
- Power Up Sequencing controls the interval in which equipment is powered up or down to avoid cumulative in-rush current
- Each switched PDU offers environmental monitoring. An
external probe designed to monitor temperature and relative
humidity is available separately
- Power Outputs: 8
- Input Voltage: 110
- 1 or 3 phase: 1
- Amperage: 30
- Input Plug Type: L5-30
- Output Receptacle: 520-R
- Dimensions: 1.75" H x 17" W x 7" D
- 30 Amp PDU’s include a hardwired power input cord

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Distribution Units (PDU)
Product Number SH081-1B1
Product Name Leviton Switched Intelligent Power Distribution Unit
Phase Single; Three
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Block - 55161018 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details